Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATMEGA649
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names ATMEGA649V8MU
Standard Package 260
Win Source Part Number 1046872-ATMEGA649V-8MU
Ultra Librarian 3D Model Ultra Librarian ATMEGA649V-8MU CAD Model

Description

Microchip Technology ATMEGA649V-8MU

The ATMEGA649V-8MU is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a broad range of applications. This powerful MCU is based on the advanced AVR RISC architecture, which enables it to execute most instructions in a single clock cycle. The ATMEGA649V-8MU operates at a maximum frequency of 8MHz, making it suitable for projects that require a balance between power consumption and processing speed.

Key Features:

  • Advanced RISC Architecture: The ATMEGA649V-8MU features 32 x 8 general-purpose working registers, which allows it to achieve throughputs approaching 1 MIPS per MHz, optimizing the speed to power ratio.
  • Memory: It comes with 64KB of in-system self-programmable flash, 4KB EEPROM, and 4KB SRAM, providing ample storage for complex applications and data.
  • Peripheral Features: This MCU includes a variety of peripherals such as two 8-bit timer/counters with separate prescalers, two 16-bit timer/counters with separate prescaler, compare mode, and capture mode, real-time counter with separate oscillator, four PWM channels, and six PWM channels with programmable resolution from 2 to 16 bits.
  • Power Efficiency: The ATMEGA649V-8MU offers multiple power-saving modes, including Idle, ADC Noise Reduction, Power-save, Power-down, and Standby, making it ideal for battery-operated applications.
  • I/O and Packages: It provides 54 programmable I/O lines and is available in a 64-lead QFN (Quad Flat No-lead) package, conducive to space-constrained applications.
  • Operating Voltage: The device operates within a voltage range of 1.8-5.5V, allowing flexibility in power supply design.

Applications:

The ATMEGA649V-8MU is versatile and can be used in a wide array of applications, including industrial control systems, medical devices, smart home automation, automotive, and more. Its combination of processing power, memory options, and power efficiency makes it a reliable choice for designers looking to create sophisticated and power-sensitive electronic products.

With its robust feature set and Microchip's commitment to quality, the ATMEGA649V-8MU is an excellent choice for engineers and developers seeking a microcontroller that offers both performance and flexibility.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention