EN
  • EN
  • DE

ATMEGA6450V-8AU

Part No ATMEGA6450V-8AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 68
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATMEGA6450
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566743-ATMEGA6450V-8AU
Ultra Librarian 3D Model Ultra Librarian ATMEGA6450V-8AU CAD Model

Description

ATMEGA6450V-8AU Microcontroller

The ATMEGA6450V-8AU is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities. Designed to offer both versatility and power efficiency, this MCU is part of the popular AVR® family, well-suited for a wide range of applications, including industrial control systems, automotive, and smart IoT devices.

Key Features

  • Advanced RISC Architecture: The ATMEGA6450V-8AU operates with a powerful Advanced RISC (Reduced Instruction Set Computing) architecture, enabling fast and efficient processing with a clock speed of up to 8MHz.
  • Memory Capacity: It comes equipped with 64KB of in-system self-programmable flash memory, 4KB EEPROM, and 4KB SRAM, ensuring ample space for complex applications and data storage.
  • Power Efficiency: This MCU operates within a voltage range of 1.8-5.5V, making it an ideal choice for battery-operated and power-sensitive applications.
  • Robust Peripheral Set: A rich set of peripherals enhances the functionality of the ATMEGA6450V-8AU, including multiple 8-bit and 16-bit timers, PWM channels, and up to 54 general-purpose I/O lines.
  • Communication Interfaces: It supports a variety of communication protocols such as USART, SPI, and TWI (I2C), allowing for seamless integration with other components and systems.
  • Analog Features: The MCU features a 10-bit ADC with up to 8 channels, enabling precise analog signal measurement and conversion.

Package and Temperature Range

The ATMEGA6450V-8AU is available in a 64TQFP (Thin Quad Flat Pack) package, providing a compact footprint for space-constrained applications. It is designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.

Programming and Software

Microchip offers a comprehensive development environment for the ATMEGA6450V-8AU, including the Atmel Studio IDE, and support for the Atmel START code configurator and software framework. This facilitates rapid development and debugging, making it easier for engineers to bring their products to market.

Whether you are developing sophisticated industrial systems or innovative consumer electronics, the ATMEGA6450V-8AU provides a solid foundation for your microcontroller needs, combining performance, flexibility, and reliability in one package.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess