Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tube
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number ATMEGA644
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566740-ATMEGA644V-10PU
Ultra Librarian 3D Model Ultra Librarian ATMEGA644V-10PU CAD Model

Description

The ATMEGA644V-10PU is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for power-efficient operations in embedded systems. This 8-bit MCU is built on the advanced RISC architecture, providing a perfect balance between power consumption and processing capability, making it an ideal choice for a wide range of applications, including industrial control systems, sensor networks, and battery-operated devices.

Key Features:

  • CPU Speed: The ATMEGA644V-10PU operates at a clock speed of 10MHz, offering a robust processing core for handling complex tasks efficiently.
  • Memory: It comes with 64KB of in-system self-programmable flash memory, 2KB EEPROM, and 4KB SRAM, allowing for ample space to store instructions and data.
  • I/O Ports: The device features 32 programmable I/O lines, providing extensive interfacing capabilities with peripherals and other devices.
  • Power Efficiency: Designed for low-power consumption, it supports a power-save mode that significantly reduces power demands when the MCU is not in active use.
  • Analog Features: It includes an 8-channel, 10-bit analog-to-digital converter (ADC) and a 2-channel analog comparator, facilitating direct interaction with analog sensors and inputs.
  • Communication Interfaces: The MCU is equipped with multiple communication options, including USART, SPI, and TWI (I2C compatible), enabling easy data exchange and connectivity with other devices.
  • Timer/Counters: It has three flexible timer/counters with compare modes, which are essential for precise event timing and waveform generation.
  • Interrupt System: An advanced interrupt system with an adjustable priority level ensures responsive and efficient handling of real-time events.
  • Operating Voltage: The ATMEGA644V-10PU operates within a voltage range of 1.8V to 5.5V, accommodating various power supply conditions.

Applications:

With its versatile feature set, the ATMEGA644V-10PU is well-suited for a diverse array of applications, including but not limited to:

  • Automation and control systems
  • Smart battery management
  • Portable instrumentation
  • Home automation
  • Consumer electronics

In summary, the ATMEGA644V-10PU from Microchip Technology is a powerful and energy-efficient microcontroller that offers an excellent solution for designers looking to optimize the performance and power consumption of their embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU FLASH 80QFP
Need more? Email Us
ECAD model for DF39064GHV
Microchip Technology
IC MCU 8BIT 128KB FLASH 44VQFP
Lowest to $434.6269
ECAD model for AT89C51RE2-RLTUM
NXP / Nexperia
IC MCU 32BIT 3MB FLASH 416PBGA
Lowest to $480.4800
ECAD model for SPC5566MVR132R
Silicon Labs
IC MCU 8BIT 8KB FLASH 24QFN / 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Lowest to $3.7577
ECAD model for C8051F901-D-GM
Infineon Technologies
IC MCU 8BIT 32KB OTP 44MQFP / C500 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) OTP PG-MQFP-44-2
Need more? Email Us
ECAD model for C505CA4EMCABXQMA1
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T
Renesas Electronics America
IC MCU 16BIT 96KB FLASH 80QFP
Lowest to $16.0019
ECAD model for DF36049HV
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 144TQFP
Lowest to $9.8099
ECAD model for DF2166VTE33V
Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention