EN
  • EN
  • DE

ATMEGA32U4RC-MUR

Part No ATMEGA32U4RC-MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44VQFN  /  AVR series Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2.5K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-VFQFN Exposed Pad
Supplier Device Package 44-VQFN (7x7)
Base Product Number ATMEGA32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names ATMEGA32U4RCMUR,ATMEGA32U4RC-MUR-ND,ATMEGA32U4RC-MURTR,ATMEGA32U4RC-MURCT,ATMEGA32U4RC-MURDKR
Standard Package 4,000
Win Source Part Number 1200889-ATMEGA32U4RC-MUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA32U4RC-MUR CAD Model

Description

Microchip Technology's ATMEGA32U4RC-MUR

The ATMEGA32U4RC-MUR is a high-performance, low-power AVR 8-bit microcontroller from the esteemed Microchip Technology portfolio. This advanced microcontroller is designed to provide an optimal balance between power consumption and processing capability, making it an ideal choice for a wide array of embedded applications.

At the heart of the ATMEGA32U4RC-MUR is a powerful RISC CPU, which operates at a maximum frequency of 16MHz. With its 32KB of in-system self-programmable flash program memory, 2.5KB of SRAM, and 1KB of EEPROM, this microcontroller is well-equipped to handle complex tasks and data-intensive operations.

The device boasts a range of integrated features that enhance its functionality and ease of use. It includes a USB 2.0 full-speed/low-speed device module with interrupt on transfer completion, which facilitates USB connectivity and allows for rapid data transfer and communication with other devices. Additionally, the ATMEGA32U4RC-MUR comes with a 10-bit analog-to-digital converter (ADC) with 12 channels, enabling precise measurement of analog signals.

For designers looking to implement robust communication protocols, the microcontroller supports a variety of interfaces, including SPI, I2C, and USART. These interfaces make it simple to connect to other microcontrollers, peripherals, and external devices. The ATMEGA32U4RC-MUR also features a programmable watchdog timer with an internal oscillator, ensuring the system's reliability and stability by providing a safety net against system failures.

Power efficiency is a hallmark of the ATMEGA32U4RC-MUR, which can operate between 2.7V and 5.5V. Its picoPower technology enables the microcontroller to maintain functionality while consuming minimal power, making it suitable for battery-operated and power-sensitive applications.

The ATMEGA32U4RC-MUR is available in a 44-pin VQFN (Very Thin Quad Flat Non-leaded) package, which is ideal for space-constrained applications. Its compact form factor, combined with its impressive feature set, makes it a versatile choice for projects ranging from consumer electronics to industrial automation.

Whether you're developing a sophisticated robotics system, a custom gaming interface, or an innovative IoT device, the ATMEGA32U4RC-MUR provides the flexibility, efficiency, and power you need to bring your creations to life.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5303 $50.1212
10+ $10.2813 $102.8130
16+ $9.9600 $159.3600
21+ $9.6387 $202.4127
27+ $9.3174 $251.5698
36+ $8.3536 $300.7296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,528 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess