EN
  • EN
  • DE

MAX7401CSA

Part No MAX7401CSA
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description 8th-Order, Lowpass, Bessel, Switched-Capacitor Filters | IC FILTER 5KHZ LOWPASS 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 5kHz
Number of Filters 1
Filter Order 8th
Supply Voltage (V) 4.5V ~ 5.5V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX7401
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214885-MAX7401CSA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7401CSA CAD Model

Description

The MAX7401CSA from Maxim Integrated is a high-performance, 8-pin SOIC (Small Outline Integrated Circuit) low-pass filter specifically designed for precision filtering applications. This compact and efficient device offers a switchable cutoff frequency, making it highly adaptable for various signal processing tasks.

Key Features

  • Elliptic Low-Pass Filter: The MAX7401CSA features an 8th-order elliptic low-pass response, providing sharp cutoff characteristics that are ideal for removing unwanted high-frequency noise from a signal.
  • Switched-Capacitor Design: This device implements a switched-capacitor design, which allows for stable operation without the need for external components such as resistors and capacitors, simplifying circuit design and saving board space.
  • Clock-Tunable Cutoff Frequency: The cutoff frequency can be set by an external clock or controlled by an onboard oscillator. This versatility allows for easy integration into a wide range of applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX7401CSA operates with a low power supply voltage ranging from 2.7V to 5.5V, making it suitable for battery-powered devices.
  • Single-Supply Operation: The device can be powered by a single supply, further simplifying the design and integration process.

Applications

The MAX7401CSA is well-suited for various applications that require high-quality signal filtering, such as:

  • Data acquisition systems
  • Anti-aliasing filters for ADCs
  • Audio processing equipment
  • Signal conditioning modules
  • Industrial control systems

Technical Specifications

Some of the technical specifications of the MAX7401CSA include:

  • 8th-order elliptic low-pass filter
  • Operational temperature range: 0°C to +70°C
  • Supply voltage range: 2.7V to 5.5V
  • Package: 8-pin SOIC

Overall, the MAX7401CSA is a robust and flexible solution for designers looking to incorporate a high-quality low-pass filter into their electronic designs. Its combination of performance, power efficiency, and ease of use make it an excellent choice for a wide array of filtering applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess