Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Active
Programmable Verified
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 69
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATMEGA3250
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566698-ATMEGA3250-16AU
Ultra Librarian 3D Model Ultra Librarian ATMEGA3250-16AU CAD Model

Description

Product Overview: ATMEGA3250-16AU

The ATMEGA3250-16AU is a powerful microcontroller from the renowned manufacturer Microchip Technology. This robust microcontroller is part of the wider ATmega series, known for their high performance and flexibility. The ATMEGA3250-16AU is designed to support complex functions with minimal power consumption, making it an ideal choice for a variety of embedded applications.

Key Features:

  • Core Processor: AVR
  • Maximum Clock Frequency: 16 MHz
  • Program Memory Size: 256KB (128K x 16)
  • RAM Size: 16KB
  • Data EEPROM: 4KB
  • I/O Pin Count: 86
  • Operating Temperature: -40°C to 85°C
  • Package/Case: 64-TQFP
  • Supply Voltage: 1.8V to 5.5V

The ATMEGA3250-16AU boasts an advanced RISC architecture that enables the microcontroller to perform most instructions in a single clock cycle. This attribute, combined with a 16 MHz maximum clock frequency, allows for a highly efficient operation that is well-suited for time-sensitive tasks and high-speed processing.

With its substantial program memory size of 256KB and 16KB of RAM, the ATMEGA3250-16AU can handle complex programs and multitasking operations. The additional 4KB of EEPROM provides non-volatile memory, perfect for storing configuration settings or small amounts of data that must be preserved between resets or power cycles.

Connectivity and expansion are made easy with the 86 available I/O pins, allowing this microcontroller to interface with a wide array of peripherals and sensors. The operational temperature range of -40°C to 85°C ensures that the ATMEGA3250-16AU is robust enough to withstand extreme environments, making it suitable for industrial and outdoor applications.

Encased in a 64-TQFP package, the ATMEGA3250-16AU is compact and offers a space-saving solution without compromising on functionality. The adaptable supply voltage range of 1.8V to 5.5V provides versatility in power supply design, accommodating both battery-powered and mains-connected devices.

Whether you're designing an advanced robotic system, an intricate sensor network, or a power-sensitive IoT device, the ATMEGA3250-16AU from Microchip Technology is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6166 $62.4664
8+ $12.8136 $102.5088
13+ $12.4132 $161.3716
17+ $12.0128 $204.2176
22+ $11.6124 $255.4728
29+ $10.4111 $301.9219
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention