EN
  • EN
  • DE

ATMEGA3208-AFR

Part No ATMEGA3208-AFR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series megaAVR® 0, Functional Safety (FuSa)
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 27
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number ATMEGA3208
Other Names ATMEGA3208-AFRTR,ATMEGA3208-AFRCT,ATMEGA3208-AFRDKR
Standard Package 2,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264448-ATMEGA3208-AFR
Ultra Librarian 3D Model Ultra Librarian ATMEGA3208-AFR CAD Model

Description

Microchip Technology's ATMEGA3208-AFR Microcontroller

The ATMEGA3208-AFR is a versatile and powerful microcontroller unit (MCU) from the renowned Microchip Technology. This high-performance component is part of the ATmega family, which is well-known for its exceptional efficiency and flexibility in a wide range of applications. The ATMEGA3208-AFR is designed to deliver the perfect balance between power consumption and processing capability, making it an ideal choice for embedded systems that require both advanced functionality and energy efficiency.

At the heart of the ATMEGA3208-AFR is an advanced RISC (Reduced Instruction Set Computing) architecture, which enables the MCU to execute instructions with remarkable speed and precision. This 8-bit processor operates at a maximum frequency of 20MHz, providing the computational power necessary for complex tasks while maintaining low power consumption.

Featuring a generous 32KB of in-system self-programmable flash memory, the ATMEGA3208-AFR allows for ample storage of application code. Additionally, it includes 2KB of SRAM and 256Bytes of EEPROM, which further extends its storage capabilities for data retention across power cycles. These memory options are crucial for applications that require data logging or persistent user settings.

The MCU is equipped with a variety of peripherals that enhance its connectivity and control features. It includes multiple USARTs, SPI, and I2C interfaces, which facilitate communication with other devices and sensors. Moreover, the ATMEGA3208-AFR supports 10-bit ADCs for analog signal measurement and PWM channels for precise control over motors and other actuators.

Designed with robustness in mind, the ATMEGA3208-AFR operates within an extended temperature range and includes safety features such as power-on reset and brown-out detection, ensuring reliable performance even in challenging environments. Its 40-pin package allows for easy integration into PCB designs, making it a flexible choice for both prototyping and mass production.

Whether you're developing consumer electronics, IoT devices, or industrial control systems, the Microchip Technology's ATMEGA3208-AFR microcontroller offers an optimal solution that combines performance, efficiency, and versatility.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0261 $52.3393
31+ $3.3035 $102.4085
47+ $3.2002 $150.4094
65+ $3.0970 $201.3050
84+ $2.9938 $251.4792
112+ $2.6841 $300.6192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess