EN
  • EN
  • DE

ATMEGA169A-MU

Part No ATMEGA169A-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 64QFN / AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATMEGA169
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA169AMU
Standard Package 260
Win Source Part Number 1322781-ATMEGA169A-MU
Ultra Librarian 3D Model Ultra Librarian ATMEGA169A-MU CAD Model

Description

Microchip Technology's ATMEGA169A-MU Microcontroller

The ATMEGA169A-MU is a high-performance, low-power microcontroller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is a part of the popular AVR® family and is designed to offer an optimal balance between power consumption and processing capability, making it an ideal choice for a wide range of applications.

Key Features:

  • Advanced RISC Architecture: The ATMEGA169A-MU is built on an advanced Reduced Instruction Set Computing (RISC) architecture, which enables fast and efficient processing with a rich instruction set and 32 x 8 general-purpose working registers.
  • Memory: This microcontroller comes with 16KB of in-system self-programmable flash, 512 Bytes EEPROM, and 1KB SRAM, providing ample storage for both code and data.
  • Peripheral Features: It boasts a range of integrated peripherals, including a 10-bit Analog-to-Digital Converter (ADC), multiple PWM channels, and a programmable serial USART, which facilitate versatile I/O and interfacing options.
  • Power Efficiency: Designed for power-sensitive applications, the ATMEGA169A-MU supports multiple power-saving modes, which significantly reduce power consumption when the device is idle or in low-power operation.
  • Speed: The microcontroller operates at a frequency of up to 16MHz, delivering robust performance for time-critical tasks.
  • Packaging: The device comes in a 64-pin QFN (Quad Flat No-leads) package, which is suitable for space-constrained applications.

Applications:

The ATMEGA169A-MU is versatile enough to be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Battery management
  • Home automation
  • Portable medical devices
  • Automotive systems

With its robust set of features and capabilities, the ATMEGA169A-MU from Microchip Technology is a reliable microcontroller choice for designers and engineers who require a mix of performance, efficiency, and flexibility. Whether it's for developing complex embedded systems or simple control applications, this microcontroller provides a solid foundation for innovation and functionality.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7755 $57.7550
25+ $4.7389 $118.4725
38+ $4.5908 $174.4504
52+ $4.4427 $231.0204
68+ $4.2947 $292.0396
90+ $3.8503 $346.5270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,480 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess