Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 140
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number STM32
Standard Package 400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262715-STM32F765IIT7
Ultra Librarian 3D Model Ultra Librarian STM32F765IIT7 CAD Model

Description

STM32F765IIT7 Microcontroller - STMicroelectronics

The STM32F765IIT7 is a high-performance ARM Cortex-M7 based microcontroller from STMicroelectronics, offering a perfect blend of real-time capabilities, digital signal processing, and low-power operation. This state-of-the-art MCU is part of the STM32F7 series, designed for demanding applications across a range of sectors including industrial, medical, and consumer electronics. With its advanced architecture and rich set of peripherals, the STM32F765IIT7 is engineered to meet the complex requirements of modern embedded systems.

Key Features:

  • CPU: ARM Cortex-M7 core running at up to 216 MHz, with Double Precision Floating Point Unit (FPU) and L1 cache (I/D 16 KB + 16 KB).
  • Memory: 2 MB of Flash memory and 512+4 KB of RAM provide ample storage for complex applications and algorithms.
  • Rich Peripherals: Includes a variety of communication interfaces such as 4x I2C, 6x SPI, 4x USART, 4x UART, and 2x CAN, alongside 16-bit and 32-bit timers, and a real-time clock.
  • Advanced Graphics: Chrom-ART Acceleratorâ„¢ for enhanced graphic performance, supporting direct drive of LCD panels via the LTDC interface.
  • Connectivity: Integrates USB OTG HS/FS, Ethernet, and camera interface for comprehensive connectivity options.
  • Power Efficiency: Equipped with multiple power-saving modes including Stop, Standby, and VBAT support, ensuring efficient power management for battery-operated devices.
  • Security: Features include a hardware Random Number Generator (RNG), CRC calculation unit, and a hardware cryptographic acceleration for AES 128, 192, 256, HASH (MD5, SHA-1), and HMAC.
  • Development Support: Comprehensive development ecosystem with software libraries, development boards, and a supportive community for rapid prototyping and development.

The STM32F765IIT7 is housed in an LQFP176 package, providing a balanced combination of performance and power consumption, along with a wide range of I/O options. Its robust design and extensive support materials make it an ideal choice for applications requiring high computational power and precise control, such as advanced motor control, industrial automation, and complex IoT devices.

With its advanced features and capabilities, the STM32F765IIT7 is a versatile microcontroller that helps designers overcome the challenges of creating complex and power-efficient applications in today's fast-paced technology landscape.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6856 $69.3712
4+ $28.4600 $113.8400
6+ $27.5706 $165.4236
8+ $26.6812 $213.4496
10+ $25.7919 $257.9190
13+ $23.1237 $300.6081
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 107 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention