EN
  • EN
  • DE

LTC1386CS#TR

Part No LTC1386CS#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828594-LTC1386CS#TR
Ultra Librarian 3D Model Ultra Librarian LTC1386CS#TR CAD Model

Description

The LTC1386CS#TR is an innovative and versatile RS232 transceiver IC crafted by Linear Technology, a brand renowned for its high-quality and reliable integrated circuits. This particular product is designed to facilitate serial communication in a variety of electronic applications, providing a reliable interface between data terminal equipment (DTE) and data communication equipment (DCE).

Key Features

  • Single 5V Power Supply: The LTC1386CS#TR operates on a single 5V power supply, making it compatible with many standard logic families and simplifying power management in systems that require RS232 communication.
  • Low Power Consumption: Designed for power-sensitive applications, this IC consumes low power, which is crucial for battery-operated and portable devices.
  • Multiple Drivers and Receivers: It includes two drivers and two receivers, providing the flexibility to support full-duplex data communication.
  • High Data Rates: Capable of supporting data rates up to 120kbps, the LTC1386CS#TR is suitable for a wide range of applications that require fast data transfer.
  • ESD Protection: The transceiver comes with electrostatic discharge (ESD) protection on the transceiver pins, safeguarding the device from static damage and enhancing its durability and reliability in harsh environments.

Applications

The LTC1386CS#TR is ideal for various applications, including but not limited to:

  • Portable Computing Devices
  • Low Power Modems
  • Battery-Powered Equipment
  • Data Acquisition Systems
  • Industrial Control Systems

Package and Quality

The LTC1386CS#TR comes in a compact 16-pin narrow SOIC package, which is suitable for space-constrained applications. The product is also available in tape and reel packaging, denoted by the "#TR" suffix, which facilitates automated assembly processes for high-volume production. Linear Technology ensures high-quality standards, and the LTC1386CS#TR is no exception, making it a reliable choice for designers and engineers looking for a dependable RS232 interface solution.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess