Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series AVR® ATmega
Package Reel - TR
Number of I/O 23
Family Name ATmega168
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA168V-10AURTR, ATMEGA168V-10AU SL383-ND, ATMEGA168V-10AURCT, ATMEGA168V-10AUR SL383-ND, ATMEGA168V-10AUR SL383, ATMEGA168V-10AUR-ND, ATMEGA168V-10AURDKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846065-ATMEGA168V-10AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA168V-10AUR CAD Model

Description

Product Overview: ATMEGA168V-10AUR from Microchip Technology

The ATMEGA168V-10AUR is a high-performance microcontroller unit (MCU) from the popular AVR series by Microchip Technology. It is designed to offer a perfect blend of power efficiency and processing capability, making it an ideal choice for a wide array of applications, including industrial control systems, automotive, and consumer electronics.

Key Features:

  • Advanced RISC Architecture: The ATMEGA168V-10AUR operates on a powerful RISC architecture that allows for fast and efficient processing with a throughput of 1 MIPS per MHz. This ensures applications run smoothly and responsively.
  • Operating Frequency: This MCU operates at a frequency of 10 MHz, providing a balanced performance for various applications that require moderate speed.
  • Memory: It comes with 16KB of in-system programmable flash, 512 Bytes EEPROM, and 1KB SRAM, offering ample space for code storage and data management.
  • Power Efficiency: The ATMEGA168V-10AUR is designed for power-sensitive applications with a low power consumption feature, supporting a wide voltage range of 1.8V to 5.5V.
  • I/O and Package: It includes 23 general-purpose I/O lines, 32 general-purpose working registers, three flexible timer/counters with compare modes, and multiple communication options. The device comes in a 32-lead TQFP package, which is suitable for compact PCB layouts.
  • Peripheral Features: The MCU is equipped with advanced peripherals such as USART, SPI, and I2C interfaces for serial communication, a 10-bit ADC with multiple channels, and PWM channels for motor control applications.

Applications:

The versatile nature of the ATMEGA168V-10AUR allows it to be used in a multitude of applications. Its robust feature set is particularly well-suited for:

  • Portable devices
  • Power management systems
  • Consumer electronics
  • Automotive components
  • Industrial control systems

The ATMEGA168V-10AUR is a testament to Microchip Technology's commitment to providing innovative and efficient solutions for the embedded systems market. Its combination of power efficiency, processing capability, and extensive peripheral set makes it a go-to choice for designers and engineers looking to develop advanced electronic products.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8240 $54.7680
16+ $6.4197 $102.7152
25+ $6.2190 $155.4750
34+ $6.0184 $204.6256
43+ $5.8178 $250.1654
58+ $5.2160 $302.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,980 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention