EN
  • EN
  • DE

ATMEGA168PB-MU

Part No ATMEGA168PB-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega, Functional Safety (FuSa)
Package Tray
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 27
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VFQFN (5x5)
Base Product Number ATMEGA168
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566662-ATMEGA168PB-MU
Ultra Librarian 3D Model Ultra Librarian ATMEGA168PB-MU CAD Model

Description

Microchip Technology's ATMEGA168PB-MU Microcontroller

The ATMEGA168PB-MU is a high-performance, low-power Atmel® AVR® 8-bit microcontroller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced microcontroller is based on the enhanced RISC architecture, which delivers a perfect blend of power efficiency and processing capability, making it an ideal choice for a wide range of applications.

Boasting a maximum CPU speed of 20MHz and a flexible clocking system that includes options for internal and external sources, the ATMEGA168PB-MU is designed to perform optimally in both power-sensitive and processing-demanding tasks. With 16KB of in-system self-programmable flash memory, 512 Bytes EEPROM, and 1KB SRAM, it provides ample space for application code and data storage, ensuring smooth operation and reliability.

The device features a QFN (Quad Flat No-lead) package with 32 pins, which offers a compact footprint for space-constrained applications. Its I/O and peripherals include 23 general-purpose I/O lines, 32 general-purpose working registers, three flexible Timer/Counters with compare modes, internal and external interrupts, and a serial programmable USART, among others. The inclusion of a 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels allows for accurate analog signal measurement, crucial for sensor-based applications.

Enhanced with Microchip's picoPower® technology, the ATMEGA168PB-MU excels in energy efficiency, making it an excellent choice for battery-operated devices. It operates within a voltage range of 1.8-5.5V, which is conducive to a variety of power scenarios, and includes power-saving modes that further reduce consumption when full processing power is not required.

Moreover, the ATMEGA168PB-MU supports a comprehensive set of development tools and software, including Atmel Studio, Atmel START, and the Atmel Software Framework. These tools facilitate rapid development and debugging, allowing engineers to bring their products to market faster. With its robust feature set, the ATMEGA168PB-MU is a versatile microcontroller that can be employed in applications ranging from consumer electronics to industrial automation.

For designers and engineers looking for a microcontroller that offers a perfect balance between performance and power consumption, the ATMEGA168PB-MU by Microchip Technology is an excellent choice that promises to deliver both efficiency and versatility.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1407 $51.3768
57+ $1.7565 $100.1205
89+ $1.7016 $151.4424
122+ $1.6467 $200.8974
158+ $1.5918 $251.5044
211+ $1.4271 $301.1181
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess