EN
  • EN
  • DE

ATMEGA165PA-AU

Part No ATMEGA165PA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 64TQFP / AVR AVR? ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Active
Programmable Verified
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 54
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Base Product Number ATMEGA165
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566648-ATMEGA165PA-AU
Ultra Librarian 3D Model Ultra Librarian ATMEGA165PA-AU CAD Model

Description

The ATMEGA165PA-AU is a high-performance, low-power AVR® 8-bit microcontroller from Microchip Technology, which is renowned for its versatility in various types of electronic applications. This microcontroller is based on the advanced RISC architecture, which enables most instructions to be executed in a single clock cycle, thereby achieving throughputs approaching 1 MIPS per MHz. This characteristic ensures the microcontroller's operations are both power efficient and fast, making it an ideal choice for power-sensitive and speed-critical applications.

Key Features:

  • Advanced RISC Architecture: With 131 powerful instructions, the ATMEGA165PA-AU offers a perfect balance between speed and power consumption.
  • Memory: It comes with 16KB of in-system self-programmable flash, 512 Bytes EEPROM, and 1KB SRAM, providing ample space for complex applications.
  • Peripheral Features: Two 8-bit timer/counters with separate prescaler and compare mode, one 16-bit timer/counter with separate prescaler, compare mode, and capture mode, Real Time Counter with separate oscillator, and more.
  • I/O and Packages: It has 53 programmable I/O lines and is available in a 64-lead TQFP (Thin Quad Flat Package) and QFN/MLF (Quad Flat No-leads/Micro Lead Frame) packages.
  • Operating Voltage: The microcontroller operates between 1.8-5.5 volts, catering to a wide range of power supply conditions.
  • Speed: The ATMEGA165PA-AU can clock up to 16MHz, providing robust speed for processing and task execution.

Applications:

The Microchip ATMEGA165PA-AU is ideal for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Smart home devices
  • Consumer electronics
  • Internet of Things (IoT) devices

With its robust feature set and Microchip's reputation for reliability, the ATMEGA165PA-AU is a versatile microcontroller that can elevate the performance and efficiency of your embedded systems. Its integration of advanced technology, memory options, and flexible peripherals make it a top choice for engineers and developers looking to create sophisticated and power-conscious designs.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3193 $55.9158
14+ $7.6466 $107.0524
21+ $7.4076 $155.5596
28+ $7.1687 $200.7236
37+ $6.9297 $256.3989
49+ $6.2129 $304.4321
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess