Products specifications Report Issue?

Win Source Part Number WS1201437-ATMEGA1609-MU
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series megaAVR® 0, Functional Safety (FuSa)
Package Tray
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I²C, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian ATMEGA1609-MU CAD Model

Description

Product Overview: ATMEGA1609-MU

The ATMEGA1609-MU is a high-performance microcontroller unit (MCU) from the trusted and innovative Microchip Technology. This MCU is part of the ATmega family, renowned for its robust performance, versatility, and efficiency in a wide range of applications. With a focus on delivering power-packed features in a compact form, the ATMEGA1609-MU is a perfect choice for designers looking to develop advanced embedded systems.

Key Features:

  • Advanced RISC Architecture: The ATMEGA1609-MU is built on an advanced Reduced Instruction Set Computing (RISC) architecture, which enables high-speed processing and supports a multitude of applications.
  • Memory Capacity: The device boasts a generous 16KB of in-system self-programmable flash memory, 2KB SRAM, and 256 Bytes of EEPROM. This storage capacity allows for complex program execution and data storage without the need for external memory components.
  • Rich Peripherals: It comes equipped with a variety of peripherals, including multiple serial communication interfaces, a 10-bit Analog-to-Digital Converter (ADC), and multiple timers/counters, enhancing its utility in system control.
  • Operating Voltage: Operating at a voltage range of 1.8V to 5.5V, the ATMEGA1609-MU provides flexibility for power-sensitive applications, ensuring reliable operation even in varying power conditions.
  • Packages and Temperature Range: The MCU is available in a 28-pin ultra-thin quad flat package (QFN), suitable for space-constrained applications. It also operates within an industrial temperature range of -40°C to 85°C, ensuring stability across environments.
  • Programming and Debugging: With support for SPI, UPDI, and JTAG interfaces, the ATMEGA1609-MU simplifies the programming and debugging process, allowing for efficient development cycles.

Applications:

The versatility of the ATMEGA1609-MU makes it an ideal candidate for a broad spectrum of applications. It is extensively used in automation systems, consumer electronics, automotive industry, IoT devices, and smart control systems. Its robust feature set ensures that it can meet the demands of complex and sophisticated electronic designs.

Whether you are developing a smart sensor network, an innovative wearable device, or a high-performance industrial control system, the ATMEGA1609-MU offers the reliability, efficiency, and adaptability needed to bring your projects to life.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 3MB FLASH 416PBGA
Lowest to $480.4800
ECAD model for SPC5566MVR132R
Renesas Electronics America
IC MCU FLASH 80QFP
Need more? Email Us
ECAD model for DF39064GHV
Microchip Technology
B/16-BIT MICROCONTROLLER WITH SERIAL COMMUNICATION INTERFACES | IC MCU 8/16BIT ROMLESS 44PLCC
Need more? Email Us
ECAD model for TSC80251G2D-L16CB
ON Semiconductor
Arithmetic Controller Engine for Low Power Applications | IC MCU 8BIT 2KB EEPROM 8DIP
Lowest to $20.1827
ECAD model for ACE1502EN
Microchip Technology
IC MCU 8BIT 32KB FLASH 44VQFN
Lowest to $11.5265
ECAD model for ATMEGA32U4-MUR
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64QFP
Lowest to $11.2156
ECAD model for DF36064GHV
Nuvoton Technology Corporation of America
IC MCU 8BIT 2KB FLASH 20DIP
Lowest to $2.3886
ECAD model for W79E2051AKG
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T
Renesas Electronics America
IC MCU 16BIT 96KB FLASH 80QFP
Lowest to $16.0019
ECAD model for DF36049HV

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention