Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 48-TQFP (7x7)
Manufacturer Microchip Technology
Series megaAVR® 0, Functional Safety (FuSa)
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 41
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name ATMEGA1609
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA1609-AFRCT, ATMEGA1609-AFRTR, ATMEGA1609-AFRDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912083-ATMEGA1609-AFR
Ultra Librarian 3D Model Ultra Librarian ATMEGA1609-AFR CAD Model

Description

Microchip Technology ATMEGA1609-AFR

The ATMEGA1609-AFR is a high-performance microcontroller unit (MCU) from the renowned ATmega family, designed by Microchip Technology. This advanced MCU is built to cater to a wide range of applications, providing designers with a versatile platform for embedded systems. The ATMEGA1609-AFR is particularly well-suited for applications that require a perfect blend of power efficiency and processing capability.

At the heart of the ATMEGA1609-AFR lies a powerful 8-bit AVR processor, which operates at a speed of up to 16MHz. The chip is equipped with 16KB of in-system self-programmable flash memory, 2KB SRAM, and 256 Bytes of EEPROM, which makes it ideal for complex applications that require ample space for code storage and efficient data management.

One of the standout features of the ATMEGA1609-AFR is its robust peripheral set. It includes a variety of interfaces such as SPI, I2C, and USART, enabling seamless communication with other devices and peripherals. Additionally, the MCU offers up to 38 programmable I/O lines, which provides developers with the flexibility to connect a wide array of sensors, actuators, and other components.

The device also boasts advanced analog features, including a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing for precise measurement of analog signals. Furthermore, the MCU includes various timers/counters, a watchdog timer, and a Custom Logic (CCL) block, which can be configured to create simple logic functions, reducing the need for additional components on the PCB.

For enhanced safety and reliability, the ATMEGA1609-AFR comes with a set of safety features, such as power-on reset, brown-out detection, and a full complement of internal and external clock options. The device operates within a voltage range of 1.8V to 5.5V, ensuring compatibility with both 3.3V and 5V systems and making it a versatile choice for battery-operated and portable applications.

In summary, the Microchip Technology ATMEGA1609-AFR is a powerful and flexible MCU that combines advanced features with ease of use, making it an excellent choice for designers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B
Renesas Electronics America
IC MCU 16BIT 8KB FLASH 32LQFP
Lowest to $8.3231
ECAD model for DF36902GFHV
Silicon Labs
IC MCU 8BIT 8KB FLASH 24QFN / 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Lowest to $3.7577
ECAD model for C8051F901-D-GM
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $25.6742
ECAD model for C8051F348-GQR
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64QFP
Lowest to $11.2156
ECAD model for DF36064GHV
Nuvoton Technology Corporation of America
IC MCU 8BIT 2KB FLASH 20DIP
Lowest to $2.3886
ECAD model for W79E2051AKG
Renesas Electronics America
IC MCU FLASH 80QFP
Need more? Email Us
ECAD model for DF39064GHV
Renesas Electronics America
Need more? Email Us
ECAD model for DF71494AD80FPV
NXP / Nexperia
IC MCU 32BIT 3MB FLASH 416PBGA
Lowest to $480.4800
ECAD model for SPC5566MVR132R

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6942 $51.7188
33+ $3.0311 $100.0263
52+ $2.9364 $152.6928
71+ $2.8417 $201.7607
92+ $2.7470 $252.7240
122+ $2.4628 $300.4616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,730 pieces
MOQ: 14 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention