EN
  • EN
  • DE

ATF2500C-15JU

Part No ATF2500C-15JU
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 24MC 15NS 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF2500C(L)
Package Tube
Product Status Active
Programmable Verified
Programmable Type In System Programmable
Delay Time tpd(1) Max 15 ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Macrocells 24
Number of I/O 24
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number ATF2500
Standard Package 27 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566572-ATF2500C-15JU
Ultra Librarian 3D Model Ultra Librarian ATF2500C-15JU CAD Model

Description

Microchip Technology ATF2500C-15JU CPLD

The ATF2500C-15JU from Microchip Technology is a high-performance Complex Programmable Logic Device (CPLD) designed to meet the needs of high-speed logic integration. This device is part of the Atmel ATF2500C series, which is renowned for its versatility and efficiency in handling logic operations. The ATF2500C-15JU is an ideal choice for applications requiring complex logic functions with a fast propagation delay and setup time.

This CPLD operates with a 15 nanoseconds propagation delay time, ensuring swift performance for critical applications. It is packaged in a 44-PLCC (Plastic Leaded Chip Carrier) form factor, which provides a compact footprint while still offering ample pin-outs for complex designs. The device is equipped with a total of 2500 usable gates, allowing designers to implement a wide range of logic functions and designs without the need for multiple chips.

With its JTAG (Joint Test Action Group) support, the ATF2500C-15JU facilitates easy programming and debugging, making it a user-friendly option for both development and production environments. The device also features reprogrammable flash technology, which provides the flexibility to update logic functions as needed, thereby extending the product's lifecycle and adapting to evolving design requirements.

The ATF2500C-15JU operates within a voltage range of 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels. This compatibility ensures that it can be easily integrated into existing systems without the need for additional level-shifting hardware.

Whether implementing complex state machines, control logic, or interfacing with microprocessors, the ATF2500C-15JU provides a reliable and flexible solution. Its robust feature set, including high gate density and low power consumption, makes it a go-to choice for designers working on telecommunications, automotive, industrial control, and consumer electronics projects.

In summary, the Microchip Technology ATF2500C-15JU CPLD offers a combination of speed, density, and reprogrammability, making it a versatile and efficient component for a wide range of high-speed logic applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 512MC 7.5NS 256FPBGA
Lowest to $17.8921
Lattice Semiconductor Corporation
IC CPLD 256MC 5NS 256FPBGA
Lowest to $105.6398
Intel
IC CPLD 980MC 10NS 256FBGA
Lowest to $199.9709
Lattice Semiconductor Corporation
IC CPLD 64MC 15NS 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 192MC 10NS 128TQFP
Need more? Email Us
Altera
IC CPLD 128MC 12NS 144TQFP
Need more? Email Us
Broadcom Limited
18M QDR NSE
Need more? Email Us
Altera
IC CPLD 128MC 10NS 144TQFP
Lowest to $18.4142
Altera
IC CPLD 128MC 6NS 100TQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5773 $64.7319
6+ $17.7044 $106.2264
9+ $17.1512 $154.3608
13+ $16.5979 $215.7727
16+ $16.0447 $256.7152
21+ $14.3849 $302.0829
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess