EN
  • EN
  • DE

ATF16V8BQ-10XC

Part No ATF16V8BQ-10XC
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 10NS 20TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 16V8
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 5V
Speed 10 ns
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number ATF16V8B
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566500-ATF16V8BQ-10XC
Ultra Librarian 3D Model Ultra Librarian ATF16V8BQ-10XC CAD Model

Description

The ATF16V8BQ-10XC is a high-performance CMOS (Electrically-Erasable Programmable Logic Device) EEPLD designed by Microchip Technology. This versatile device is crafted to deliver the flexibility of high-speed integrated circuits with the convenience of programmability, making it an ideal choice for a wide range of applications in the electronic industry.

Key Features:

  • High-Speed Performance: With a 10 ns propagation delay, the ATF16V8BQ-10XC provides rapid signal processing, making it suitable for high-speed applications.
  • Programmable Logic Device: It can be programmed to perform a wide array of logic functions, offering designers the ability to customize the device according to their specific needs.
  • Low Power Consumption: This device operates with a low power consumption profile, which is ideal for power-sensitive designs and extends the battery life in portable applications.
  • Security Features: It includes security fuses that prevent unauthorized access to the programming of the device, ensuring protection of intellectual property.
  • CMOS Technology: The use of CMOS technology ensures that this EEPLD has a high noise immunity and low static power consumption.
  • Reprogrammable: The ATF16V8BQ-10XC is electrically erasable and reprogrammable, providing flexibility and ease of use for iterative development and prototyping.

Applications:

The ATF16V8BQ-10XC is well-suited for a variety of applications including, but not limited to:

  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure
  • Consumer electronics
  • Computer peripherals

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the ATF16V8BQ-10XC is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments.

Whether you're designing a complex automotive system or a simple consumer electronic device, the ATF16V8BQ-10XC offers a flexible and reliable solution for your programmable logic needs.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $5.8209
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $3.9545
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Amd
Need more? Email Us
Renesas Electronics America
- Programmable Logic Device (PLD) IC 184-QFP (32x32)
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $4.1631
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess