EN
  • EN
  • DE

ATF1508AS-7JC84

Part No ATF1508AS-7JC84
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 7.5NS 84PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 7.5 ns
Voltage Supply - Internal 4.75V ~ 5.25V
Number of Macrocells 128
Number of I/O 64
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 84-LCC (J-Lead)
Supplier Device Package 84-PLCC (29.31x29.31)
Base Product Number ATF1508AS
Standard Package 15 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 566481-ATF1508AS-7JC84
Ultra Librarian 3D Model Ultra Librarian ATF1508AS-7JC84 CAD Model

Description

The ATF1508AS-7JC84 is a high-performance, programmable logic device (PLD) from Microchip Technology's renowned Atmel product line. This complex programmable logic device (CPLD) is designed to deliver quick and efficient solutions for a wide range of digital logic designs. With its robust architecture and high functionality, the ATF1508AS-7JC84 is ideal for applications requiring complex logic operations and high-speed data processing.

Key Features:

  • Density and Performance: The device offers 128 macrocells with 3,500 usable gates, providing ample space and flexibility for complex logic designs. It boasts a maximum system frequency of up to 125 MHz, ensuring high-speed performance for time-sensitive applications.
  • Advanced Architecture: Utilizing the Electrically Erasable Programmable Logic (EEPLD) technology, this CPLD offers a versatile and reprogrammable logic solution. Its architecture allows for concurrent programming of multiple array blocks, resulting in faster and more efficient logic operations.
  • Programming and Software Support: The device is supported by industry-standard development tools, including the Microchip WinCUPL and industry-standard third-party software. This ensures ease of design and flexibility for engineers and developers working on various projects.
  • Package and I/O: The ATF1508AS-7JC84 comes in a 84-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while offering a generous number of I/O pins (68 user I/O pins) for interfacing with other components in a system.
  • Power Consumption: It is characterized by low power consumption, making it suitable for power-sensitive applications. The device operates with a 5V power supply, striking a balance between power efficiency and performance.
  • Security: The device features security fuses to protect proprietary designs from unauthorized copying or tampering, ensuring design security for intellectual property protection.

The ATF1508AS-7JC84 is a testament to Microchip Technology's commitment to providing advanced and reliable programmable logic solutions. Whether it's for industrial control systems, automotive applications, telecommunications, or consumer electronics, this CPLD is engineered to meet the stringent requirements of a multitude of complex digital designs.

You May Also Be Interested in

Amd
IC CPLD 72MC 7.5NS 44PLCC
Need more? Email Us
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $29.4375
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $879.6993
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Altera
UV PLD CQCC28 /
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess