The ATF1508AS-7AX100 is a high-performance, programmable logic device (PLD) from Microchip Technology's Atmel family. This device is designed to cater to a wide range of applications requiring complex logic operations and high-speed digital processing. The ATF1508AS-7AX100 is part of the Atmel ATF15xxAS series, which is known for its low power consumption and high functionality.
Key Features
- High-Density Programmable Logic: The device offers a large number of programmable logic gates that allow designers to integrate multiple functions into a single chip, reducing board space and power consumption.
- Advanced 0.35-micron CMOS Technology: Manufactured with state-of-the-art CMOS technology, this PLD provides a robust and reliable platform for digital designs.
- System-level Features: Includes built-in support for system-level features such as a programmable security bit and low-power sleep mode, enhancing device security and power efficiency.
- High I/O Pin Count: With 100 pins available, the ATF1508AS-7AX100 offers a versatile interface for a wide range of peripherals and devices, enabling complex interconnections within a system.
- Speed Grade: The '-7' speed grade version ensures fast performance, suitable for applications requiring quick logic operations and data processing.
Applications
The ATF1508AS-7AX100 is ideal for use in various applications where a high level of logic integration and speed is necessary. It is particularly suitable for:
- Automotive systems
- Industrial control systems
- Telecommunications infrastructure
- Consumer electronics
- Complex state machines
Technical Specifications
- Package: 100-pin TQFP (Thin Quad Flat Pack)
- Logic Elements: 1508
- User I/O Pins: 64
- Embedded Macrocells: 128
- Maximum Operating Frequency: Varies based on the complexity of the design
- Operating Voltage: 3.3V ± 0.3V
The ATF1508AS-7AX100 from Microchip Technology is a versatile and powerful PLD that provides designers with a compact, efficient, and high-speed solution for a broad range of digital applications.