EN
  • EN
  • DE

ATF1508AS-10JC84

Part No ATF1508AS-10JC84
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 10NS 84PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 10 ns
Voltage Supply - Internal 4.75V ~ 5.25V
Number of Macrocells 128
Number of I/O 64
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 84-LCC (J-Lead)
Supplier Device Package 84-PLCC (29.31x29.31)
Base Product Number ATF1508AS
Standard Package 15 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566474-ATF1508AS-10JC84
Ultra Librarian 3D Model Ultra Librarian ATF1508AS-10JC84 CAD Model

Description

Microchip Technology ATF1508AS-10JC84 CPLD

The ATF1508AS-10JC84 is a high-performance, programmable logic device (PLD) from Microchip Technology's renowned Atmel ATF15xxAS series. This Complex Programmable Logic Device (CPLD) is designed to offer a versatile and efficient solution for a wide range of digital logic applications. With its advanced features and capabilities, the ATF1508AS-10JC84 is an ideal choice for designers looking to implement customizable logic without the cost and lead time associated with custom ASIC development.

This CPLD features a dense 128 macrocell architecture and provides a maximum system speed of 10 ns, making it suitable for high-speed applications. The device is housed in an 84-pin PLCC (Plastic Leaded Chip Carrier) package, which is conducive to both space-saving and reliability in various environments.

The ATF1508AS-10JC84 boasts a user-configurable I/O architecture, with up to 68 user I/O pins that allow for a high degree of flexibility in interfacing with other components of a system. The device supports a wide voltage range, accommodating 5V systems, and providing a robust solution for mixed-voltage environments.

Programming the ATF1508AS-10JC84 is streamlined through industry-standard software tools, which simplifies the design process and accelerates time-to-market. The device also includes in-system programmability (ISP) via a JTAG interface, which allows for updates and reprogramming in the field without the need for additional hardware, thus reducing overall maintenance costs and downtime.

Microchip's ATF1508AS-10JC84 is not only powerful but also designed with power conservation in mind. It features low power consumption, which is critical for battery-operated and power-sensitive applications. Additionally, the device is characterized by its high reliability and long-term availability, which is a hallmark of Microchip's commitment to quality.

Whether you're designing for industrial control systems, automotive applications, telecommunications, or consumer electronics, the ATF1508AS-10JC84 offers a flexible and reliable solution that can adapt to the unique demands of your project.

You May Also Be Interested in

Renesas Electronics America
IC CPLD 19MC 20STQFN
Lowest to $2.1414
Altera
UV PLD CQCC28 /
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us
Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $29.4375
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess