EN
  • EN
  • DE

ATF1508AS-10AAI128

Part No ATF1508AS-10AAI128
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 10NS 128LQFP / IC CPLD 128MC 10NS 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series ATF15xx
Packaging Tray
Part Status Obsolete(EOL)
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 4.5 V ~ 5.5 V
Number of Macrocells 128
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 128-LQFP
Win Source Part Number 769183-ATF1508AS-10AAI128
Popularity Medium
Supply and Demand Status Limited
Family Name ATF1508AS
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATF1508AS-10AAI128 CAD Model

Description

Microchip Technology ATF1508AS-10AAI128 Product Overview

The ATF1508AS-10AAI128 is a high-performance, programmable logic device (PLD) from Microchip Technology, designed to offer a versatile and efficient solution for a wide range of digital logic applications. This device is part of Microchip's Atmel ATF15xxAS series, which is known for its robust architecture, low power consumption, and high-speed performance.

Key Features:

  • High-Density Programmable Logic: The ATF1508AS-10AAI128 provides a dense array of programmable logic cells, allowing for the implementation of complex logic functions and designs.
  • Speed Grade: With a speed grade of -10, this device offers a 10 ns propagation delay, ensuring high-speed operation for critical applications.
  • Package Type: Enclosed in a 128-pin TQFP (Thin Quad Flat Pack) package, it provides a compact footprint while still offering ample I/O options for connectivity.
  • High I/O Count: This PLD comes with a substantial number of I/O pins, enabling it to handle a variety of interfacing requirements.
  • Reprogrammable and Nonvolatile: The ATF1508AS-10AAI128 features EEPROM technology, which allows for reprogramming while retaining the program information even when the power is off.
  • Low Power Consumption: Designed with power efficiency in mind, this device is suitable for battery-powered and power-sensitive applications.
  • Security Features: The device includes security features to protect against unauthorized copying and reverse engineering of the programmed logic.

Applications:

The ATF1508AS-10AAI128 is ideal for a range of applications across different sectors, including:

  • Automotive systems
  • Industrial control systems
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices
  • Security systems

Overall, the ATF1508AS-10AAI128 from Microchip Technology is a versatile and reliable choice for designers looking to integrate complex logic functions into their systems with minimal power consumption and maximum security.

You May Also Be Interested in

Microchip Technology
IC CPLD 64MC 25NS 44PLCC
Lowest to $14.8958
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Renesas Electronics America
IC CPLD 1MC 20TSSOP
Lowest to $6.0729
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Intel
IC CPLD 32MC 10NS 44PLCC
Lowest to $3.3429
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess