EN
  • EN
  • DE

SPC564L54L3CBOQR

Part No SPC564L54L3CBOQR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 100LQFP  /  e200z4d series Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56xL
Core Processor e200z4d
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 3V ~ 3.63V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC564
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263475-SPC564L54L3CBOQR
Ultra Librarian 3D Model Ultra Librarian SPC564L54L3CBOQR CAD Model

Description

STMicroelectronics SPC564L54L3CBOQR Microcontroller

The SPC564L54L3CBOQR is a cutting-edge microcontroller product from the renowned semiconductor manufacturer, STMicroelectronics. This high-performance microcontroller is part of the MPC56xx family, designed to meet the rigorous demands of automotive and industrial applications. It is built on Power Architecture technology, which is known for its exceptional processing capabilities and efficiency.

The SPC564L54L3CBOQR comes equipped with a 32-bit Power Architecture core that operates at a frequency of up to 120 MHz. This provides the computational power necessary to handle complex tasks and algorithms, making it an ideal choice for applications such as engine management, transmission control, and advanced driver-assistance systems (ADAS).

With a total of 1.5MB of flash memory and 64KB of RAM, this microcontroller offers ample space for program storage and smooth operation of real-time applications. Its memory architecture is designed to enhance system reliability, with features such as Error Correction Code (ECC) to prevent data corruption.

The device includes a rich set of peripherals that support a wide range of functionalities. Key features include multiple CAN interfaces for robust in-vehicle communication, a number of timer modules for accurate timing and control, as well as analog-to-digital converters (ADCs) for precise signal measurement. Additionally, it offers various serial communication interfaces such as SPI, I2C, and UART, which are essential for interacting with other devices and sensors.

Safety is a paramount consideration in the design of the SPC564L54L3CBOQR. It incorporates a comprehensive set of safety features that comply with the industry's stringent standards, such as ISO 26262 for automotive safety. This ensures that the microcontroller can be used in safety-critical systems with confidence.

STMicroelectronics packages the SPC564L54L3CBOQR in a 144-pin LQFP (Low-profile Quad Flat Package), which is designed for space-constrained applications while allowing for efficient thermal management and connectivity. This microcontroller is a robust, feature-rich solution for developers seeking performance, reliability, and safety in their automotive and industrial control systems.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess