EN
  • EN
  • DE

ATF1500ABV-15AC

Part No ATF1500ABV-15AC
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32MC 15NS 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tray
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 15 ns
Voltage Supply - Internal 3V ~ 5.25V
Number of Macrocells 32
Number of I/O 32
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number ATF1500
Standard Package 154 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566433-ATF1500ABV-15AC
Ultra Librarian 3D Model Ultra Librarian ATF1500ABV-15AC CAD Model

Description

Microchip Technology ATF1500ABV-15AC Product Overview

The ATF1500ABV-15AC is a high-performance, programmable logic device (PLD) from the renowned semiconductor manufacturer, Microchip Technology. This product is part of the ATF1500A series of Complex Programmable Logic Devices (CPLDs) that offer a versatile and cost-effective solution for various digital logic design applications.

Key Features:

  • Advanced Architecture: The ATF1500ABV-15AC features a flexible architecture that allows for efficient implementation of complex logic functions, making it ideal for a wide range of applications.
  • High-Speed Performance: With a maximum operating frequency of 15 MHz, this device is designed to deliver fast performance, ensuring that your digital systems can operate at high speeds.
  • Programmable Logic: The device contains 1500 usable gates, providing ample space for custom logic design. This enables the integration of multiple functions into a single chip, reducing board space and power consumption.
  • Electrically Erasable: The CPLD is electrically erasable and reprogrammable, offering flexibility in design and the ability to update the logic in-field without replacing the chip.
  • Low Power Consumption: Designed with power efficiency in mind, the ATF1500ABV-15AC operates with a low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Security Features: The device includes security features to protect against unauthorized copying of the configuration data, ensuring the integrity of your designs.
  • Package Type: This PLD is available in a 44-pin TQFP package, which offers a compact footprint while allowing for sufficient I/O capabilities.

Applications:

The ATF1500ABV-15AC is versatile enough to be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Data processing equipment
  • Consumer electronics

In conclusion, the ATF1500ABV-15AC from Microchip Technology is a robust and flexible CPLD that offers designers a powerful tool for creating efficient, high-speed digital systems. Its combination of speed, programmability, and security features make it an excellent choice for a multitude of complex electronic designs.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 32MC 10NS 44PLCC
Need more? Email Us
Infineon Technologies
IC CPLD 32MC 7.5NS 44TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 48TQFP
Lowest to $2.0050
Altera
IC CPLD 32MC 12NS 44PLCC
Lowest to $3.0573
Lattice Semiconductor Corporation
IC CPLD 384MC 7.5NS 256FPBGA
Lowest to $48.7156
Altera
IC CPLD 128MC 10NS 144TQFP
Lowest to $18.4142
Broadcom Limited
9MB QDR IIPC
Need more? Email Us
Broadcom Limited
784 FCBGA+HS 29X29MM
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 64MC 15NS 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess