EN
  • EN
  • DE

ATECC608B-MAHDA-T

Part No ATECC608B-MAHDA-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8UDFN / Authentication Chip 8-UDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series CryptoAuthentication™
Package Tape & Reel
Type Authentication Chip
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number ATECC608
Standard Package 15,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1339364-ATECC608B-MAHDA-T
Ultra Librarian 3D Model Ultra Librarian ATECC608B-MAHDA-T CAD Model

Description

The ATECC608B-MAHDA-T is a cutting-edge cryptographic co-processor from Microchip Technology that provides a high level of security for digital authentication and cryptographic operations. Designed to safeguard against a wide array of potential security threats, this device is an ideal choice for applications requiring secure boot, secure download, anti-cloning, and system integrity checks.

Key Features

  • Advanced Cryptographic Algorithms: Includes Elliptic Curve Cryptography (ECC) capabilities, AES-128 encryption, SHA-256 hashing, and much more, providing robust security for your applications.
  • Secure Key Storage: With secure hardware-based key storage, your cryptographic keys are well-protected against physical and logical attacks.
  • Easy Integration: The device is designed for easy integration with microcontrollers or microprocessors via I2C interface, ensuring a smooth design-in process.
  • Configurable Security: Offers a wide range of security configurations to meet the specific needs of your application, whether it's for IoT devices, industrial control systems, or consumer electronics.
  • Compact Form Factor: Comes in a small 8-pad UDFN package, making it suitable for space-constrained applications without compromising on security.

Applications

The ATECC608B-MAHDA-T is versatile and can be used across various industries and applications. Some common use cases include:

  • Internet of Things (IoT) devices
  • Smart home and consumer electronics
  • Industrial control systems
  • Medical devices requiring data security
  • Automotive electronics
  • Secure authentication for cloud services

Technical Specifications

The device operates over a wide temperature range and is suitable for challenging environments. It supports a voltage range of 2.0V to 5.5V, making it compatible with most host systems.

Ordering Information

The ATECC608B-MAHDA-T is supplied in a tape and reel format for automated assembly processes, ensuring efficient manufacturing and scalability for high-volume production.

With its robust security features, the ATECC608B-MAHDA-T from Microchip Technology is the go-to solution for developers looking to enhance the security of their systems with minimal effort and maximum confidence.

You May Also Be Interested in

ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7397 $52.1910
75+ $1.4274 $107.0550
110+ $1.3828 $152.1080
150+ $1.3382 $200.7300
195+ $1.2936 $252.2520
260+ $1.1598 $301.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess