EN
  • EN
  • DE

ATECC608B-MAHDA-S

Part No ATECC608B-MAHDA-S
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP  /  Authentication Chip 8-UDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Microchip Technology
Series CryptoAuthentication™
Package Tape & Reel
Type Authentication Chip
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number ATECC608
Other Names 150-ATECC608B-MAHDA-STR,150-ATECC608B-MAHDA-SCT,150-ATECC608B-MAHDA-SDKR
Standard Package 3,000
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1244369-ATECC608B-MAHDA-S
Ultra Librarian 3D Model Ultra Librarian ATECC608B-MAHDA-S CAD Model

Description

Microchip Technology's ATECC608B-MAHDA-S: A Secure Element for Advanced Cryptographic Operations

The ATECC608B-MAHDA-S is a cutting-edge secure element from Microchip Technology, designed to provide robust security solutions for a wide range of applications. This powerful cryptographic device is part of Microchip's CryptoAuthentication™ family, which is renowned for its ability to deliver top-notch security features to protect your data and operations.

Key Features and Benefits

  • Advanced Security: The ATECC608B-MAHDA-S is equipped with a secure hardware-based key storage that ensures your cryptographic keys are protected against physical and logical attacks. This is crucial for maintaining the integrity and confidentiality of sensitive information.
  • Multiple Cryptographic Algorithms: This device supports a variety of cryptographic algorithms, including ECC (Elliptic Curve Cryptography), SHA (Secure Hash Algorithm), and AES (Advanced Encryption Standard), providing versatility for different security requirements.
  • Ease of Integration: With its standard I2C interface and wide voltage range, the ATECC608B-MAHDA-S can be easily integrated into various systems without the need for extensive reconfiguration or additional hardware.
  • IoT-Friendly: The device is particularly well-suited for Internet of Things (IoT) applications where secure authentication and confidential data exchange are paramount. It ensures that connected devices can safely communicate and authenticate each other.
  • Low Power Consumption: Designed for efficiency, the secure element operates at low power, making it ideal for battery-operated and power-sensitive applications.
  • Tamper-Resistant: The ATECC608B-MAHDA-S is built to be tamper-resistant, providing a high level of protection against physical tampering attempts, which is essential for maintaining the security of the system.

Applications

The versatility of the ATECC608B-MAHDA-S makes it suitable for a diverse range of applications, including but not limited to:

  • IoT devices and secure remote updates
  • Industrial and medical equipment authentication
  • Secure access control systems
  • Consumer electronics security
  • Automotive electronics

Microchip Technology's ATECC608B-MAHDA-S secure element is an ideal choice for developers and manufacturers who demand the highest level of security for their products. By incorporating this device into your design, you can ensure that your system is well-protected against evolving security threats, while maintaining a high level of performance and reliability.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6472 $57.6520
75+ $1.3516 $101.3700
115+ $1.3093 $150.5695
160+ $1.2671 $202.7360
205+ $1.2249 $251.1045
275+ $1.0982 $302.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess