EN
  • EN
  • DE

ATECC608A-MAHDA-T

Part No ATECC608A-MAHDA-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8UDFN  /  Authentication Chip 8-UDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Microchip Technology
Series CryptoAuthentication™
Package Tape & Reel
Type Authentication Chip
Applications Networking and Communications
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number ATECC608
Other Names ATECC608A-MAHDA-TDKR,ATECC608A-MAHDA-TTR,ATECC608A-MAHDA-TCT
Standard Package 15,000
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1244367-ATECC608A-MAHDA-T
Ultra Librarian 3D Model Ultra Librarian ATECC608A-MAHDA-T CAD Model

Description

The ATECC608A-MAHDA-T is a state-of-the-art CryptoAuthentication device from Microchip Technology, designed for the modern era of security needs. This device offers a wealth of features for system designers looking to incorporate robust security elements into their designs without incurring significant overhead or complexity.

Key Features:

  • Advanced Security: With Elliptic Curve Cryptography (ECC) support, the ATECC608A-MAHDA-T provides high-level cryptographic security, capable of executing Secure Hash Algorithm (SHA-256) hashing and digital signature processes.
  • Easy Integration: The device is designed for seamless integration with most microcontroller units (MCUs) and microprocessor units (MPUs), thanks to its flexible compatibility and simple I2C interface, enabling robust security even in systems with limited processing capabilities.
  • Flexible Configuration: Offering a wide range of configuration options, this device can be tailored to specific needs, supporting various use cases from secure boot to key storage and secure data exchange.
  • Secure Key Storage: The ATECC608A-MAHDA-T ensures the safe storage of cryptographic keys with its secure hardware-based key storage capabilities, preventing unauthorized access and extraction.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this device operates with minimal power requirements, making it ideal for battery-operated and portable applications.
  • Small Form Factor: The compact 8-lead UDFN package allows for the ATECC608A-MAHDA-T to be used in space-constrained applications without sacrificing security or functionality.

Applications:

The ATECC608A-MAHDA-T is versatile and can be used across a wide range of applications, including:

  • IoT devices and IoT ecosystems for secure cloud provisioning and authentication
  • Industrial and consumer electronics requiring secure data exchange
  • Medical devices where data security and privacy are paramount
  • Accessory and peripheral authentication
  • Secure firmware update mechanisms

With its robust security features and flexible use cases, the ATECC608A-MAHDA-T from Microchip Technology is an excellent choice for designers and engineers looking to enhance the security of their systems with a reliable, cost-effective, and easy-to-implement solution.

You May Also Be Interested in

Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0272 $51.3600
120+ $0.8428 $101.1360
185+ $0.8165 $151.0525
255+ $0.7902 $201.5010
330+ $0.7638 $252.0540
440+ $0.6848 $301.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess