EN
  • EN
  • DE

ATECC508A-SSHCZ-B

Part No ATECC508A-SSHCZ-B
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Manufacturer Microchip Technology
Packaging Tube
Type Authentication Chip
Applications Networking and Communications
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATECC508
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 1611-ATECC508A-SSHCZ-B
Standard Package 100
Win Source Part Number 1318489-ATECC508A-SSHCZ-B
Ultra Librarian 3D Model Ultra Librarian ATECC508A-SSHCZ-B CAD Model

Description

Microchip Technology's ATECC508A-SSHCZ-B Secure Element IC

The ATECC508A-SSHCZ-B from Microchip Technology is a cutting-edge cryptographic co-processor with secure hardware-based key storage. This product is designed to provide a high level of security for electronic systems, ensuring data integrity and authentication for a variety of applications including Internet of Things (IoT) devices, industrial automation, consumer electronics, and more.

Key Features:

  • Robust Security: The ATECC508A-SSHCZ-B offers state-of-the-art security features to protect against physical and logical attacks. Its secure hardware-based key storage prevents potential vulnerabilities associated with software-based keys.
  • Easy Integration: With an I2C interface for simple connection to most microcontrollers, integrating this device into your design is streamlined and efficient.
  • Elliptic Curve Cryptography: The device supports ECC (Elliptic Curve Cryptography) algorithms, which are known for their strong security despite using smaller key sizes, resulting in faster processing and reduced power consumption.
  • ECDH (Elliptic Curve Diffie-Hellman): Securely compute shared secrets with the ECDH key agreement protocol, a cornerstone for establishing secure communications channels.
  • Diverse Cryptographic Operations: The ATECC508A-SSHCZ-B supports a range of cryptographic operations including hashing, digital signature generation, and verification.
  • High-Grade Security Certification: This device is compliant with the stringent security standards, ensuring reliability for security-critical applications.

Applications:

The versatility of the ATECC508A-SSHCZ-B makes it suitable for a wide array of applications. It is particularly beneficial in scenarios where data security and privacy are paramount. Some of its common applications include:

  • IoT devices for secure authentication and communication
  • Secure boot for hardware systems
  • Wireless communication systems requiring encrypted data exchanges
  • Consumer electronics that need to safeguard user data
  • Medical devices requiring secure data storage and transmission

Overall, the ATECC508A-SSHCZ-B is a powerful addition to any security-sensitive project, delivering top-notch encryption capabilities and peace of mind that your data is protected with hardware-based security measures.

You May Also Be Interested in

ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3058 $58.7610
110+ $1.0715 $117.8650
170+ $1.0380 $176.4600
230+ $1.0045 $231.0350
300+ $0.9711 $291.3300
400+ $0.8706 $348.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,870 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess