EN
  • EN
  • DE

ATCRYPTOAUTHXPLAINED

Part No ATCRYPTOAUTHXPLAINED
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description CRYPTOAUTHXPLAINED / ATAES132, ATECC108, ATSHA204 Anti Tamper and Security Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Series CryptoAuthentication™
Package Box
Product Status Obsolete
Type Interface
Function Anti Tamper and Security
Utilized IC / Part ATAES132, ATECC108, ATSHA204
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1342684-ATCRYPTOAUTHXPLAINED
Ultra Librarian 3D Model Ultra Librarian ATCRYPTOAUTHXPLAINED CAD Model

Description

The ATCRYPTOAUTHXPLAINED from Microchip Technology is a highly versatile and secure development platform designed for engineers and developers looking to explore the capabilities of Microchip’s CryptoAuthentication devices. This development kit is part of the Xplained Pro series, which offers a fast prototyping and evaluation solution for various Microchip products.

At the heart of the ATCRYPTOAUTHXPLAINED is a robust ATECC508A CryptoAuthentication IC, which provides state-of-the-art security features. This IC is designed to offer superior protection mechanisms for electronic systems, ensuring the integrity, confidentiality, and authenticity of information and devices. It is particularly suitable for IoT applications, where security is paramount.

The kit includes a pre-programmed ATECC508A secure element, which supports a wide range of cryptographic operations such as hashing, digital signature generation and verification, and key agreement protocols. It is equipped with a high-quality random number generator, making it an ideal choice for creating secure tokens and managing keys for authentication purposes.

The ATCRYPTOAUTHXPLAINED is also designed to be user-friendly, with a plug-and-play interface that seamlessly connects to any Xplained Pro microcontroller board. This allows for easy integration with existing projects and a straightforward path to developing new applications. The kit is supported by the robust and comprehensive software framework provided by Microchip, which includes libraries, code examples, and detailed documentation to accelerate development.

For developers concerned with secure boot, secure firmware updates, and secure communications in their applications, the ATCRYPTOAUTHXPLAINED provides a practical and cost-effective solution. Whether you are working on home automation, industrial control systems, or wearable technology, this development kit offers the tools you need to implement robust security measures and protect your products against evolving threats.

In summary, the ATCRYPTOAUTHXPLAINED is an essential tool for any developer looking to enhance their product's security. With its advanced features and ease of use, it is a valuable addition to any development project focused on creating secure and trustworthy electronic systems.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess