EN
  • EN
  • DE

ATC93LC56TA

Part No ATC93LC56TA
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966679-ATC93LC56TA
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATC93LC56TA CAD Model

Description

Microchip Technology ATC93LC56TA EEPROM

The ATC93LC56TA is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, renowned for its reliability and versatility in storing data in a wide range of applications. This EEPROM provides a user-friendly interface for easy integration into your electronic projects and systems.

Product Features

  • Memory Size: The device comes with 2 Kbit of memory, which is organized as 128 x 16-bit or 256 x 8-bit, selectable by the user. This allows for flexible data storage options depending on the requirements of the application.
  • Interface Type: It features a Serial Peripheral Interface (SPI) which ensures fast data transfer rates and simple connectivity to microcontrollers and other digital systems.
  • Operating Voltage: The EEPROM operates within a voltage range of 2.5V to 5.5V, making it suitable for a variety of low-power and standard applications.
  • Operating Temperature: It is designed to perform reliably in a wide temperature range from -40°C to +125°C, ensuring stability and functionality in harsh environmental conditions.
  • Write Cycle Time: The ATC93LC56TA offers a fast write cycle time of 5 ms, allowing for quick updates to stored data.
  • Endurance: The EEPROM boasts an impressive endurance with 1 million write cycles, ensuring a long operational life for applications that require frequent data updates.
  • Data Retention: With a data retention period of over 200 years, the ATC93LC56TA ensures that your data is preserved for extended periods without the need for power.

Applications

The ATC93LC56TA is suitable for a broad range of applications, including:

  • Industrial control systems
  • Automotive systems
  • Medical devices
  • Smart cards
  • Consumer electronics
  • Telecommunications infrastructure

With its robust design and flexible memory organization, the Microchip Technology ATC93LC56TA EEPROM is an ideal choice for designers looking to incorporate a reliable non-volatile memory solution into their products. Its compatibility with a wide range of operating conditions and longevity makes it a smart investment for long-term data storage needs.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess