EN
  • EN
  • DE

ATASTK512-EK2-IND

Part No ATASTK512-EK2-IND
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description KIT EVAL RF UNIDIRECT 433MHZ / - Atmel STK®500 Transmitter, Receiver 433MHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Package Box
Product Status Obsolete
Type Transmitter, Receiver
Frequency 433MHz
For Use With/Related Products Atmel STK®500
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8471.41.0150
Win Source Part Number 1342523-ATASTK512-EK2-IND
Ultra Librarian 3D Model Ultra Librarian ATASTK512-EK2-IND CAD Model

Description

Microchip Technology ATASTK512-EK2-IND Product Overview

The ATASTK512-EK2-IND is an advanced development kit from Microchip Technology, designed to facilitate the development and testing of industrial applications using the Atmel ATA5700 and ATA5702 transceiver devices. This comprehensive evaluation kit is an essential tool for engineers and developers working in the industrial sector to create robust and reliable wireless communication solutions.

Key Features

  • ATA5700/ATA5702 Support: The kit is specifically tailored for the ATA5700 and ATA5702 transceivers, which are optimized for high-performance RF automotive and industrial applications, ensuring seamless integration and testing.
  • Industrial Temperature Range: With an operational temperature range suitable for industrial environments, the ATASTK512-EK2-IND ensures reliability and performance under extreme conditions.
  • Comprehensive Development Tools: Included with the kit are software tools, sample code, and documentation to jumpstart the development process, making it easier for developers to get up to speed with the transceiver's capabilities.
  • Modular Design: The kit's modular approach allows for easy experimentation and prototyping with various components and peripherals, facilitating a more efficient design process.
  • Connectivity Options: Multiple connectivity options are available, providing flexibility in interfacing with other systems and peripherals for a comprehensive evaluation experience.

Applications

The ATASTK512-EK2-IND is designed for a wide range of industrial applications where reliable wireless communication is crucial. It is ideal for:

  • Industrial automation and control systems
  • Wireless sensor networks
  • Building automation
  • Remote monitoring and control
  • Automotive systems

What's Included

The kit includes all necessary hardware to get started with development immediately:

  • ATASTK512-EK2-IND main board
  • ATA5700/ATA5702 transceiver modules
  • Antennas and connection cables
  • Power supply and relevant adapters
  • Comprehensive user guide and documentation

With the ATASTK512-EK2-IND development kit, Microchip Technology provides a robust platform for innovators looking to harness the power of ATA5700 and ATA5702 transceivers in creating cutting-edge industrial wireless solutions.

You May Also Be Interested in

IRC - a TT electronics Company.
CGH-5-50-3003-F
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MACP-009596-CA016
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3.1-3.5GHZ, CMPA29352
Need more? Email Us
MACOM Technology Solutions
CGHV27030S DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
CGHV40050F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABC-001000-DP000
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.7-3.98 GHZ EVALUATIO
Need more? Email Us
MACOM Technology Solutions
GTVA311801FA DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.6 GHZ EVALUATION
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess