EN
  • EN
  • DE

ATAR892U-076-TKQ19

Part No ATAR892U-076-TKQ19
Manufacturer Microchip Technology
Catalog RF Misc ICs and Modules
Description IC MCU 4BIT 20SSOP / RF IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 63491-ATAR892U-076-TKQ19
Ultra Librarian 3D Model Ultra Librarian ATAR892U-076-TKQ19 CAD Model

Description

The ATAR892U-076-TKQ19 is a state-of-the-art microcontroller unit (MCU) designed and manufactured by Microchip Technology. This robust and versatile MCU is engineered to meet the demands of modern embedded systems, providing a perfect balance between performance and power efficiency.

Key Features

  • Advanced Core: At the heart of the ATAR892U-076-TKQ19 lies an advanced processor core that delivers exceptional computational speed and efficiency, making it suitable for a wide range of applications.
  • Memory Capabilities: The device comes equipped with ample memory resources, including high-speed flash memory and SRAM, ensuring smooth operation and the ability to handle complex tasks and data storage.
  • Connectivity: With multiple communication interfaces, this MCU offers excellent connectivity options, including I2C, SPI, and UART, facilitating easy integration into various systems and peripherals.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the ATAR892U-076-TKQ19 maintains a low power profile without sacrificing performance, making it ideal for battery-powered and portable devices.
  • Robust Design: Microchip's commitment to quality ensures that this MCU is built to withstand harsh environments and provide reliable operation across a wide temperature range.
  • Development Support: The ATAR892U-076-TKQ19 is supported by Microchip's comprehensive development tools, software libraries, and documentation, streamlining the development process for engineers and developers.

Applications

The versatility of the ATAR892U-076-TKQ19 makes it an excellent choice for a variety of applications, including industrial control systems, automotive electronics, smart home devices, and Internet of Things (IoT) solutions. Its robust feature set allows it to adapt to the specific needs of each application, providing a reliable and efficient solution for complex electronic designs.

About Microchip Technology

Microchip Technology is a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. With a reputation for innovation and quality, Microchip offers outstanding technical support along with dependable delivery and quality.

You May Also Be Interested in

MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1705 $60.2395
45+ $2.6011 $117.0495
69+ $2.5202 $173.8938
95+ $2.4394 $231.7430
123+ $2.3574 $289.9602
164+ $2.1137 $346.6468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess