EN
  • EN
  • DE

ATAR092L-065-TGQY1

Part No ATAR092L-065-TGQY1
Manufacturer Microchip Technology
Catalog RF Receivers
Description IC MCU 4BIT 20SSOP / IC RF TxRx + MCU 20-LSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Type TxRx + MCU
Memory Size 128B RAM, 4kB ROM
Voltage - Supply 1.8V ~ 6.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-SSO
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Other Names 150-ATAR092L-065-TGQY1
Standard Package 1
Win Source Part Number 1162060-ATAR092L-065-TGQY1
Ultra Librarian 3D Model Ultra Librarian ATAR092L-065-TGQY1 CAD Model

Description

Microchip Technology - ATAR092L-065-TGQY1

The ATAR092L-065-TGQY1 is a high-performance, low-power RF transceiver from Microchip Technology, designed to meet the rigorous demands of modern wireless communication systems. This advanced component is ideal for a wide range of applications, including industrial control, smart home devices, remote keyless entry systems, and various Internet of Things (IoT) applications.

Key Features:

  • Frequency Range: The transceiver operates in the sub-GHz frequency bands, providing excellent range and penetration through obstacles, making it suitable for both indoor and outdoor applications.
  • Modulation Techniques: It supports various modulation techniques such as FSK, GFSK, OOK, and ASK, offering flexibility in designing communication protocols tailored to specific requirements.
  • Low Power Consumption: Designed with energy efficiency in mind, the ATAR092L-065-TGQY1 is an ideal choice for battery-powered devices, helping to extend their operational lifespan.
  • High Sensitivity: The device boasts high receiver sensitivity, which ensures reliable data reception even in environments with weak signal strength or high noise levels.
  • Integrated Features: The transceiver comes with an integrated frequency synthesizer, a power amplifier, and a low-noise amplifier, reducing the need for external components and simplifying the overall design.
  • Programmable Output Power: The output power of the transmitter is programmable, allowing for fine-tuning to meet specific range requirements or to comply with regulatory limits.

Integration and Interface:

The ATAR092L-065-TGQY1 provides a user-friendly interface for seamless integration into existing designs. It features a SPI interface for communication with microcontrollers, enabling easy configuration and control of the transceiver's functions.

Quality and Reliability:

As with all Microchip Technology products, the ATAR092L-065-TGQY1 is manufactured to high-quality standards, ensuring reliable performance and durability. Customers can trust this transceiver to deliver consistent communication capabilities in their products.

Whether you're developing smart sensors, home automation systems, or advanced telemetry modules, the ATAR092L-065-TGQY1 offers the performance, efficiency, and reliability needed to power the next generation of wireless solutions.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,073 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess