EN
  • EN
  • DE

ATAKSTK512-3

Part No ATAKSTK512-3
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description KIT RF MOD REMOTE 315MHZ UNIDIR / SmartRF® T5753, T5743 315MHz Transmitter, Receiver 315MHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Series SmartRF®
Package Box
Product Status Obsolete
Type Transmitter, Receiver
Frequency 315MHz
For Use With/Related Products T5753, T5743 315MHz
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8471.41.0150
Win Source Part Number 1342478-ATAKSTK512-3
Ultra Librarian 3D Model Ultra Librarian ATAKSTK512-3 CAD Model

Description

The ATAKSTK512-3 is a state-of-the-art development tool from Microchip Technology, designed to provide engineers with a versatile platform for creating and testing applications on Microchip's advanced microcontrollers and microprocessors. This product is part of the STK500 series, a well-established line of development kits that are known for their reliability and ease of use.

Key Features

  • Compatibility: The ATAKSTK512-3 is compatible with a broad range of Microchip AVR and ARM-based microcontrollers, allowing for flexible development across different architectures.
  • Expansion: It features a range of expansion slots, including QTouch® technology support, which enables the development of touch-based interfaces.
  • Programming and Debugging: Integrated programming and on-board debugging capabilities eliminate the need for external tools, streamlining the development process.
  • Power Supply Options: The kit can be powered through USB or an external power supply, providing flexibility for various testing environments and scenarios.
  • Connectivity: It includes a variety of connectivity options such as USART, SPI, and I2C interfaces, facilitating communication with peripheral devices and other integrated circuits.

Development Support

The ATAKSTK512-3 is supported by Microchip's extensive suite of development tools, including the MPLAB® X Integrated Development Environment (IDE) and the Atmel Studio. These tools provide programmers with powerful software for writing, compiling, and debugging their code in an efficient manner.

Applications

Designed for flexibility and innovation, the ATAKSTK512-3 is an ideal choice for a wide array of applications, ranging from simple control systems to complex Internet of Things (IoT) devices. Whether you're developing consumer electronics, automotive systems, or industrial automation solutions, this development kit provides a robust foundation for your project.

Summary

In summary, the Microchip Technology ATAKSTK512-3 is a comprehensive development platform that offers a blend of versatility, power, and user-friendliness. With its broad microcontroller support and ample features, it stands as an invaluable tool for developers looking to push the boundaries of what's possible with Microchip's microcontrollers and processors.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
IRC - a TT electronics Company.
CGH-5-50-3003-F
Need more? Email Us
MACOM Technology Solutions
CGHV27030S DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
MAAP-011232 SAMPLE BOARD TYPE A
Need more? Email Us
MACOM Technology Solutions
GTVA311801FA DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAATCC0007
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MACP-009596-CA016
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT FEATHER 32U4 RFM95W LOR
Lowest to $20.5521

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess