EN
  • EN
  • DE

ATAK5750-60-S

Part No ATAK5750-60-S
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description KIT RF DESIGN T5750/T5760 868MHZ / SmartRF® T5750, ATA5760 @ 868MHz, SAW Filter Transmitter 868.3MHz Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Series SmartRF®
Package Bulk
Product Status Obsolete
Type Transmitter
Frequency 868.3MHz
For Use With/Related Products T5750, ATA5760 @ 868MHz, SAW Filter
Supplied Contents Board(s) , Accessories
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.41.0150
Win Source Part Number 1342675-ATAK5750-60-S
Ultra Librarian 3D Model Ultra Librarian ATAK5750-60-S CAD Model

Description

The ATAK5750-60-S is a state-of-the-art integrated circuit designed and manufactured by the renowned Microchip Technology. This innovative product is part of Microchip's extensive portfolio of electronic components that cater to a wide range of applications across various industries, including automotive, telecommunications, and consumer electronics.

At the heart of the ATAK5750-60-S lies a powerful and versatile core that is capable of handling complex computations and control tasks. This makes it an ideal choice for designers looking to implement efficient and reliable solutions in their electronic systems. The device boasts a compact SMD (Surface Mount Device) package, ensuring ease of integration into PCBs (Printed Circuit Boards) and reducing the overall footprint of the final product.

Key Features:

  • High-Performance Core: The ATAK5750-60-S is built around a robust processing core that delivers exceptional performance for demanding applications.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates at low power levels, making it suitable for battery-powered and energy-sensitive devices.
  • Advanced Connectivity: With built-in support for various communication protocols, this IC ensures seamless integration with other components and systems.
  • Durable and Reliable: Microchip Technology's commitment to quality means that the ATAK5750-60-S is built to last and withstand the rigors of continuous operation.

Whether you are developing sophisticated control systems, smart sensors, or any advanced electronic product, the ATAK5750-60-S provides the reliability and functionality needed to achieve your design goals. Its versatility and high integration level make it a prime choice for engineers and designers looking to streamline their development process and bring their products to market faster.

For technical specifications, application support, and ordering information, visit Microchip Technology's official website or contact their customer support team. The ATAK5750-60-S is more than just a component; it's a building block for innovation and technological advancement.

You May Also Be Interested in

MACOM Technology Solutions
CGHV40100F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
CGHV27030S DEV BOARD WITH HEMT
Need more? Email Us
IRC - a TT electronics Company.
CGH-5-50-3003-F
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABC-001000-DP000
Need more? Email Us
MACOM Technology Solutions
CGHV40050F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAGX-001214-250L0
Need more? Email Us
MACOM Technology Solutions
CMPA851A012S DEV BOARD
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.3-3.6 GHZ EVALUATION
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess