EN
  • EN
  • DE

ATAK51002-V1

Part No ATAK51002-V1
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description KIT CAR ACCESS REF SYSTEM / - ATA5830N Transceiver, UHF 433.9MHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Package Box
Product Status Obsolete
Type Transceiver, UHF
Frequency 433.9MHz
For Use With/Related Products ATA5830N
Supplied Contents Board(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 434567-ATAK51002-V1
Ultra Librarian 3D Model Ultra Librarian ATAK51002-V1 CAD Model

Description

Product Overview: ATAK51002-V1

The ATAK51002-V1 is a state-of-the-art development kit from Microchip Technology, designed to facilitate the development and testing of advanced applications in the automotive sector. This innovative product is part of Microchip's commitment to providing industry-leading solutions for automotive design engineers, offering a versatile and reliable platform for system development.

Key Features

  • High-Performance Microcontroller: At the core of the ATAK51002-V1 is a high-speed microcontroller equipped with robust processing capabilities, which is ideal for handling complex automotive applications.
  • Integrated Development Environment: The kit comes with a comprehensive integrated development environment (IDE) that simplifies coding, debugging, and testing of applications, ensuring a seamless development process.
  • Extensive Connectivity Options: Featuring a range of connectivity options, including CAN, LIN, and Ethernet, the ATAK51002-V1 allows for easy integration with various automotive systems and components.
  • Onboard Diagnostics: With built-in diagnostic tools, developers can monitor system performance and troubleshoot issues effectively, reducing development time and enhancing reliability.
  • Customizable Platform: The development kit is designed to be highly customizable, enabling engineers to tailor the platform to their specific application requirements.

Applications

The ATAK51002-V1 is suited for a wide range of automotive applications, including but not limited to:

  • Advanced Driver Assistance Systems (ADAS)
  • In-Vehicle Networking
  • Body Control Modules
  • Infotainment Systems
  • Powertrain and Engine Control Units

Technical Support and Documentation

Microchip Technology provides extensive technical support for the ATAK51002-V1 development kit, including detailed documentation, application notes, and reference designs. This ensures that developers have all the resources they need to successfully bring their automotive projects to fruition.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAGX-001214-250L0
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0136TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAATCC0007
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.8 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.6-3.8 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
CGHV14800F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MACP-009596-CA016
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.7-3.98 GHZ EVALUATIO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess