EN
  • EN
  • DE

ATAB-SPI-LPT

Part No ATAB-SPI-LPT
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description BOARD INTERFACE LAPTOP TO SPI / Smart RF ATA5811, ATA5812 Interface Board 315MHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Series Smart RF
Package Box
Product Status Obsolete
Type Interface Board
Frequency 315MHz
For Use With/Related Products ATA5811, ATA5812
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8471.41.0150
Win Source Part Number 1342682-ATAB-SPI-LPT
Ultra Librarian 3D Model Ultra Librarian ATAB-SPI-LPT CAD Model

Description

Product Overview: ATAB-SPI-LPT from Microchip Technology

The ATAB-SPI-LPT is a state-of-the-art Serial Peripheral Interface (SPI) programming tool designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced programming accessory is specifically engineered to facilitate the programming and debugging of Microchip's microcontrollers and serial EEPROMs that support SPI communication.

Key Features

  • High-Speed SPI Interface: The ATAB-SPI-LPT ensures rapid data transfer, enabling efficient programming and reducing development time.
  • Easy Connectivity: It connects to a computer via a standard parallel port (LPT), providing a seamless interface for developers.
  • Wide Device Compatibility: Compatible with a broad range of Microchip's SPI-enabled devices, this tool offers versatility for various development projects.
  • Compact Design: Its small form factor makes it an ideal choice for desktop development environments where space is at a premium.
  • Plug-and-Play Operation: The ATAB-SPI-LPT is designed for ease of use, requiring minimal setup to start programming devices quickly.

Applications

The ATAB-SPI-LPT is an essential tool for developers working on embedded systems that require SPI communication. It is particularly useful for:

  • Prototyping and development of microcontroller-based applications.
  • Programming SPI-based serial EEPROMs for data storage solutions.
  • Debugging and testing of SPI communication in embedded systems.

Technical Support and Resources

Microchip Technology provides comprehensive technical support for the ATAB-SPI-LPT, including detailed documentation, application notes, and software tools to assist developers in harnessing the full potential of this programming accessory. The support ecosystem ensures that developers can minimize time-to-market and maximize the reliability and performance of their SPI-based applications.

In summary, the ATAB-SPI-LPT from Microchip Technology is a versatile, efficient, and user-friendly tool that enhances the development process for SPI-enabled devices. Its combination of high-speed performance, broad device compatibility, and robust support makes it an invaluable asset for any embedded system developer's toolkit.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAADSS0008TR-3000
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3.1-3.5GHZ, CMPA29352
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABC-001000-DP000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us
MACOM Technology Solutions
MAAP-011232 SAMPLE BOARD TYPE A
Need more? Email Us
MACOM Technology Solutions
CGHV40050F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.7-3.98 GHZ EVALUATIO
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAVSS0006TR-3000
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess