EN
  • EN
  • DE

STK672-401

Part No STK672-401
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description 2-PHASE STEPPING MOTOR DRIVER / Motor Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 935426-STK672-401
Ultra Librarian 3D Model Ultra Librarian STK672-401 CAD Model

Description

The ON Semiconductor STK672-401 is a highly-integrated stepper motor driver that offers a compact and efficient solution for driving bipolar stepper motors. This integrated circuit is designed to deliver smooth and precise motor control in various applications such as office automation machines, factory automation equipment, and home appliances.

Key Features

  • Built-in Microstepping Controller: The STK672-401 is capable of microstepping control, reducing the motor's stepping angle without the need for an external controller. This leads to smoother motion and increased precision in positioning tasks.
  • High Voltage and Current Rating: With an operating voltage range of 10V to 44V and an output current rating of up to 1.5A, this driver can handle a wide range of stepper motors for various applications.
  • Integrated Unipolar Constant-Current Chopper: The device includes an onboard constant-current chopper circuit, which helps to maintain consistent motor performance and reduce power consumption.
  • Thermal Shutdown Function: Safety is a priority with the STK672-401, featuring a thermal shutdown function that protects the device from overheating.
  • Forward and Reverse Motor Control: Users can easily control the direction of the motor, allowing for both forward and reverse operation.

Applications

The versatility of the STK672-401 makes it suitable for a wide array of stepper motor applications, including:

  • 3D Printers
  • CNC Machines
  • Robotic Arms
  • Surveillance Camera Systems
  • Automated Guided Vehicles (AGVs)

Design Advantage

The STK672-401 driver module from ON Semiconductor is designed for ease of use and integration into existing systems. Its compact size and high integration reduce the need for additional components, simplifying the design process and saving space on the PCB. The built-in microstepping controller and constant-current chopper circuitry provide a high level of control and efficiency, making the STK672-401 an excellent choice for designers looking to optimize their stepper motor systems.

You May Also Be Interested in

ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2016 $67.2096
13+ $9.1910 $119.4830
20+ $8.9039 $178.0780
27+ $8.6167 $232.6509
35+ $8.3294 $291.5290
47+ $7.4678 $350.9866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess