EN
  • EN
  • DE

ATA8515-GHQW

Part No ATA8515-GHQW
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM<1GHZ 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 36 Weeks
Features IC RF TxRx + MCU General ISM < 1GHz - 315MHz, 433MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name ATA8515
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-ATA8515-GHQWCT, 1611-ATA8515-GHQWDKR, ATA8515-GHQW-ND, 1611-ATA8515-GHQWTR, 1611-ATA8515-GHQWDKRINACTIVE, 1611-ATA8515-GHQWDKR-ND, ATA8515-GHQWTR, 1611-ATA8515-GHQWTRINACTIVE, 1611-ATA8515-GHQWTR-ND, ATA8515-GHQWCT, ATA8515-GHQWDKR
Quantity per package 6000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912038-ATA8515-GHQW
Ultra Librarian 3D Model Ultra Librarian ATA8515-GHQW CAD Model

Description

Microchip Technology's ATA8515-GHQW: A Cutting-Edge Sub-GHz Transceiver

The ATA8515-GHQW is a sophisticated sub-GHz transceiver module designed by the renowned Microchip Technology, a leader in the semiconductor and microcontroller industry. This versatile product is engineered to meet the demanding requirements of wireless communication within the sub-GHz frequency bands, making it an ideal choice for a wide range of applications such as home automation, industrial control, and sensor networks.

At the heart of the ATA8515-GHQW lies a high-performance RF transceiver that operates in the license-free ISM bands. It is capable of supporting multiple modulation schemes including FSK, ASK, and OOK, which allows for flexibility in designing communication protocols that cater to specific application needs. The transceiver's exceptional sensitivity and selectivity ensure reliable communication even in environments with high levels of interference.

The device is designed to be power-efficient, which makes it highly suitable for battery-operated applications. It features a low-power consumption mode, reducing the overall energy footprint of the systems it is integrated into. This characteristic is particularly important for devices that require long-term operation without frequent battery replacements, such as remote sensors and automated meter reading devices.

Furthermore, the ATA8515-GHQW is equipped with an integrated microcontroller, providing users with the convenience of onboard processing capabilities. This integration simplifies the design process by reducing the need for additional components, thus saving space and cost on the PCB. The microcontroller is programmable, allowing for customization and firmware updates that can adapt to evolving technical requirements.

Designed with robustness in mind, the ATA8515-GHQW is housed in a compact QFN package that ensures durability and reliability across various environmental conditions. Its small footprint allows it to be easily incorporated into designs where space is at a premium without compromising on performance.

In summary, the ATA8515-GHQW from Microchip Technology is a feature-rich, high-performance sub-GHz transceiver that offers designers a perfect blend of power efficiency, flexibility, and reliability. It stands as an exemplary solution for developers looking to create sophisticated wireless communication systems in the sub-GHz spectrum.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3592 $61.0288
33+ $3.5768 $118.0344
50+ $3.4652 $173.2600
69+ $3.3534 $231.3846
90+ $3.2415 $291.7350
120+ $2.9062 $348.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess