EN
  • EN
  • DE

ATA663454-GDQW

Part No ATA663454-GDQW
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 16VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver Full LINbus 16-VDFN (5.5x3)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 16-VDFN Exposed Pad
Case / Package 16-VDFN (5.5x3)
Family Name ATA663454
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA663454-GDQWDKR, ATA663454-GDQWTR, ATA663454-GDQWCT
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862274-ATA663454-GDQW
Ultra Librarian 3D Model Ultra Librarian ATA663454-GDQW CAD Model

Description

The ATA663454-GDQW is a state-of-the-art LIN transceiver from Microchip Technology, designed to interface between a LIN master/slave protocol controller and the physical bus in a Local Interconnect Network (LIN). As a key component in automotive and industrial networking, the ATA663454-GDQW ensures reliable data communication with exceptional electromagnetic compatibility (EMC) performance.

This transceiver is compliant with the LIN 2.x, as well as the SAE J2602 standards, and is compatible with the K-Line ISO 9141 standard, making it a versatile choice for various applications. The robust design of the ATA663454-GDQW includes features like a battery supply voltage range from 5V to 27V, which allows for operation in a wide range of conditions, including the handling of load dump and jump start events.

One of the key features of the ATA663454-GDQW is its low power consumption. It includes a sleep mode with a wake-up capability via the LIN bus, which is crucial for applications that require low quiescent current. Additionally, the device offers excellent ESD protection, which is vital for maintaining the integrity of communications in environments prone to electrostatic discharge.

For design flexibility, the ATA663454-GDQW provides an integrated voltage regulator, which can supply a 3.3V or 5V regulated output, making it suitable for powering external components in a system. The transceiver also includes thermal shutdown protection to prevent damage from overheating, and it is available in a small 8-pin package, allowing for compact PCB designs.

Overall, the Microchip Technology ATA663454-GDQW is an ideal solution for developers looking to implement a reliable and efficient LIN network in automotive body control modules, sensors, actuators, and various industrial control systems. Its robustness, compliance with industry standards, and low power features make it a top choice for engineers and designers in the field.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7154 $50.0780
175+ $0.5870 $102.7250
265+ $0.5686 $150.6790
365+ $0.5503 $200.8595
475+ $0.5319 $252.6525
630+ $0.4769 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess