The ATA6570-GNQW0 is a high-performance CAN (Controller Area Network) transceiver from Microchip Technology, designed to facilitate communication in automotive and industrial applications. This robust transceiver is compliant with the ISO 11898-2:2016 standard and offers support for CAN FD (Flexible Data-rate) frames, enabling data rates of up to 5 Mbps for increased bandwidth and improved data throughput.
Key Features
- ISO 11898-2:2016 Compliant: Ensures reliable operation in CAN networks and compatibility with CAN FD protocols.
- High-Speed Data Rates: Supports CAN FD for data rates up to 5 Mbps, allowing for faster communication and data transfer within the network.
- Low Electromagnetic Emission (EME): Minimizes interference with other electronic components, crucial for automotive and industrial environments.
- Improved Electromagnetic Immunity (EMI): Provides robustness against external electrical noise, ensuring signal integrity and reliable operation.
- Wide Operating Voltage Range: Functions across a range of 4.5V to 5.5V, offering flexibility in various power supply conditions.
- Bus Pins Protection: Features protection against transients in automotive environments, enhancing the durability and longevity of the device.
- Power-on Reset and Voltage Brown-out Protection: Ensures stable operation through voltage fluctuations and power interruptions.
- Remote Wake-up Capability: Allows devices to be woken up from a low-power mode, contributing to energy efficiency.
Applications
The ATA6570-GNQW0 is ideal for a wide range of applications where reliable and fast data communication is critical. It is particularly suited for:
- Automotive networks, including body control modules, powertrain, and infotainment systems
- Industrial automation and control systems
- Building automation and HVAC systems
- Medical equipment and healthcare devices
With its advanced features and compliance with the latest CAN standards, the ATA6570-GNQW0 from Microchip Technology represents a state-of-the-art solution for sophisticated CAN network communications.