EN
  • EN
  • DE

PIC16F676-I/SL

Part No PIC16F676-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 12
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 64 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 026768-PIC16F676-I/SL
Family Name PIC16F676
Introduction Date September 14, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F676-I/SL CAD Model

Description

Product Overview: PIC16F676-I/SL

The PIC16F676-I/SL is a high-performance, CMOS Flash-based 8-bit microcontroller with nanoWatt Technology, crafted by the renowned Microchip Technology. This microcontroller is designed to deliver a perfect blend of power efficiency and functionality, making it an ideal choice for a wide range of applications in the consumer, automotive, and industrial markets.

Key Features:

  • Integrated Analog Features: The device includes an impressive set of analog features, such as a 10-bit Analog-to-Digital Converter (ADC) with 8 channels, providing the precision needed for complex analog measurements and control systems.
  • Memory: It boasts a 14-pin Flash memory with 1.75 KB of program space and 64 bytes of data RAM, ensuring sufficient room for your application code and data storage requirements.
  • Flexible Oscillator Structure: The PIC16F676-I/SL supports a wide range of clock options, including an internal oscillator block, which reduces the need for external components and simplifies circuit design.
  • Enhanced GPIO: With 12 I/O pins, this microcontroller provides ample interfacing capabilities, allowing for versatile control and communication with peripheral devices.
  • Power-Saving Features: Microchip's nanoWatt Technology equips this device with power-managed modes, including Idle and Power-down modes, which substantially reduce power consumption and extend battery life in portable applications.

Applications:

The versatility of the PIC16F676-I/SL makes it suitable for a myriad of applications, including:

  • Automotive systems
  • Battery management
  • Small home appliances
  • Security systems
  • Health and fitness devices

Quality and Reliability:

Microchip Technology is synonymous with quality, and the PIC16F676-I/SL is no exception. It is designed to meet or exceed the rigorous standards of the industry, ensuring reliability and performance in even the most demanding applications. The device is available in a 14-SOIC package, providing a compact footprint for space-constrained designs.

Support and Resources:

Developers can access extensive support through Microchip's online resources, including datasheets, application notes, and development tools. This ensures a smooth integration of the PIC16F676-I/SL into your design, with resources available to help you from concept to production.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3640 $54.5600
90+ $1.1192 $100.7280
140+ $1.0842 $151.7880
195+ $1.0492 $204.5940
250+ $1.0143 $253.5750
330+ $0.9093 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 268,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess