EN
  • EN
  • DE

LMH0031VS

Part No LMH0031VS
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description SMPTE 292M/259M Digital Video Deserializer / Descrambler | IC DESER/DESCRAM DGTL VID 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Descrambler/Deserializer
Applications SDTV/HDTV
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP
Family Part Number LMH0031
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1201359-LMH0031VS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH0031VS CAD Model

Description

The LMH0031VS from Texas Instruments is a high-performance, adaptable serial digital cable driver designed to support SMPTE 292M and SMPTE 259M standards. This advanced component is engineered to deliver reliable signal transmission over coaxial cables, making it an essential piece of hardware for the broadcast video industry. With its robust design, the LMH0031VS ensures high-quality signal integrity in both high-definition (HD) and standard-definition (SD) video applications.

The LMH0031VS offers a flexible operational range, accommodating data rates from 143 Mbps to 1.485 Gbps, which covers DVB-ASI, SD-SDI, HD-SDI, and other serial digital video interfaces. This versatility makes it an ideal choice for a broad spectrum of video processing and transmission tasks.

Key Features

  • Support for SMPTE 292M (HD-SDI) and SMPTE 259M (SD-SDI) standards.
  • Operational data rate range from 143 Mbps to 1.485 Gbps.
  • Integrated cable driver with excellent return loss performance.
  • Programmable slew rate for various cable lengths.
  • Single 3.3V power supply operation for ease of design and power efficiency.
  • Low power consumption, making it suitable for power-sensitive applications.
  • Power-down feature for additional power savings when not in use.

The device features programmable slew rates, allowing customization for different cable lengths and ensuring optimal signal quality. This function is particularly beneficial for maintaining signal integrity over long cable runs, which is common in professional video environments.

For ease of integration, the LMH0031VS operates on a single 3.3V power supply, simplifying the power design for system architects. Additionally, its low power consumption is a significant advantage for applications where power efficiency is a priority. The power-down feature further enhances its power-saving capabilities by allowing the device to enter a low-power state when not actively driving signals.

Overall, the LMH0031VS is a reliable and efficient solution for serial digital video signal driving. With its compliance to industry standards and ability to maintain signal quality over various distances, it stands out as a top choice for broadcast video engineers and system designers looking to ensure high-fidelity video transmission.

You May Also Be Interested in

NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.4428 $76.8856
4+ $31.5429 $126.1716
5+ $30.5571 $152.7855
7+ $29.5714 $206.9998
9+ $28.5857 $257.2713
12+ $25.6286 $307.5432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess