EN
  • EN
  • DE

ATA6560-GAQW-N

Part No ATA6560-GAQW-N
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 1/1 Transceiver - CAN 8-SO
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name ATA6560
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA6560-GAQW-NDKR, ATA6560-GAQW-NCT, ATA6560-GAQW-NTR
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912028-ATA6560-GAQW-N
Ultra Librarian 3D Model Ultra Librarian ATA6560-GAQW-N CAD Model

Description

Microchip Technology ATA6560-GAQW-N CAN Transceiver

The ATA6560-GAQW-N is a high-performance CAN (Controller Area Network) transceiver from Microchip Technology, designed to serve as the interface between a CAN protocol controller and the physical two-wire CAN bus. This device is compliant with the ISO 11898-2 and ISO 11898-5 standards, ensuring reliable communication in automotive and industrial applications.

The transceiver is capable of operating at speeds of up to 5 Mbps, making it suitable for high-speed CAN applications. It also features a very low electromagnetic emission (EME) and high electromagnetic immunity (EMI), which is critical for performance in harsh electrical environments.

One of the key benefits of the ATA6560-GAQW-N is its power-on behavior. The device has a Power-ON reset and voltage brown-out protection, ensuring that the transceiver is in a known state during power-up sequences. Additionally, the transceiver supports both 3.3V and 5V power supplies, providing flexibility for various system designs.

The ATA6560-GAQW-N is equipped with features such as a transmit data (TXD) dominant time-out function, which prevents the bus lines from being driven to a permanent dominant state. This is particularly useful in preventing system lock-up scenarios. Moreover, the device offers differential receiver with wide common-mode range, ensuring that the transceiver can handle large ground offsets typically found in industrial environments.

With thermal protection and an extended common-mode range (-15V to +40V), the ATA6560-GAQW-N is built to withstand rugged conditions and is suitable for use in off-road vehicles, heavy machinery, and other demanding applications. The package is lead (Pb) free, with a Green (RoHS compliant) design, reflecting Microchip Technology's commitment to environmental sustainability.

Overall, the ATA6560-GAQW-N from Microchip Technology is a robust and reliable solution for CAN communication, providing designers with the performance and features necessary for critical and high-speed data transmission in automotive and industrial networks.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8224 $53.4560
150+ $0.6748 $101.2200
230+ $0.6537 $150.3510
320+ $0.6326 $202.4320
410+ $0.6115 $250.7150
550+ $0.5483 $301.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess