EN
  • EN
  • DE

ATA5743P6TGQW

Part No ATA5743P6TGQW
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1125009-ATA5743P6TGQW
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATA5743P6TGQW CAD Model

Description

The ATA5743P6TGQW is a state-of-the-art RF receiver from Microchip Technology, designed to meet the demanding requirements of automotive and smart control systems. This compact and efficient receiver is part of Microchip's extensive portfolio of radio frequency integrated circuits, known for their reliability and performance in various applications.

Key Features

  • Frequency Range: The device operates in the 433.92 MHz ISM band, which is commonly used for car key fobs, garage door openers, and other remote control applications.
  • Modulation: It supports ASK/FSK modulation, providing flexibility in the design and ensuring compatibility with a wide range of transmitters.
  • Integration: The ATA5743P6TGQW comes with an integrated PLL synthesizer and a fully integrated IF filter, which reduces the need for external components and simplifies the overall design.
  • Sensitivity: Boasting a high sensitivity level, this receiver ensures reliable communication even at low signal strengths, which is crucial for automotive and remote control applications.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-operated devices where power conservation is essential.
  • Temperature Range: The device is operational over a wide temperature range, making it suitable for harsh environments.

Applications

The versatility of the ATA5743P6TGQW makes it an excellent choice for a variety of applications, including:

  • Automotive remote keyless entry (RKE)
  • Tire pressure monitoring systems (TPMS)
  • Garage door openers
  • Remote controls for consumer electronics
  • Wireless alarm and security systems

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support. The ATA5743P6TGQW is manufactured to the highest standards, ensuring that it meets the rigorous demands of automotive and industrial applications. In addition, Microchip provides comprehensive technical support and documentation, making the integration of the ATA5743P6TGQW into your project as seamless as possible.

You May Also Be Interested in

Anachip Corp
Need more? Email Us
Amd
Contact for details
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Qualcomm
Lowest to $7.9791
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess