EN
  • EN
  • DE

ATA5021-GAQW

Part No ATA5021-GAQW
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ATA5021
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-ATA5021-GAQWCT, Q11663111, 1611-ATA5021-GAQWDKRINACTIVE, 1611-ATA5021-GAQWTRINACTIVE, ATA5021-GAQW-ND, 1611-ATA5021-GAQWCTINACTIVE, ATA5021-GAQWCT, 1611-ATA5021-GAQWDKR, 1611-ATA5021-GAQWCT-ND, ATA5021-GAQWDKR, 1611-ATA5021-GAQWTR, 1611-ATA5021-GAQWDKR-ND, ATA5021-GAQWTR, 1611-ATA5021-GAQWTR-ND
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862233-ATA5021-GAQW
Ultra Librarian 3D Model Ultra Librarian ATA5021-GAQW CAD Model

Description

The ATA5021-GAQW is a cutting-edge component produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive portfolio of microcontrollers, analog, and mixed-signal components that are widely used across various industries for their reliability and performance.

Key Features

  • High Performance: The ATA5021-GAQW is designed to deliver exceptional performance, ensuring efficient operation in demanding applications.
  • Low Power Consumption: With energy efficiency in mind, this component is optimized for low power consumption, making it ideal for battery-powered devices and applications where power conservation is critical.
  • Robust Security: Microchip Technology is renowned for its focus on security, and the ATA5021-GAQW incorporates advanced security features to protect against unauthorized access and ensure data integrity.
  • Wide Operating Temperature Range: This product is engineered to withstand a broad range of environmental conditions, making it suitable for use in outdoor or industrial settings that experience extreme temperatures.

Applications

The versatility of the ATA5021-GAQW allows it to be used across various applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Wearable technology

Quality and Support

Microchip Technology is committed to delivering high-quality products and provides comprehensive technical support for the ATA5021-GAQW. Customers can access a wealth of resources, including datasheets, reference designs, and application notes, to facilitate the integration of this component into their projects.

With its blend of performance, efficiency, security, and durability, the ATA5021-GAQW from Microchip Technology stands out as a superior choice for designers and engineers looking to incorporate a reliable microcontroller into their next-generation devices.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6571 $50.4849
41+ $2.4857 $101.9137
63+ $2.4000 $151.2000
90+ $2.2286 $200.5740
117+ $2.1429 $250.7193
146+ $2.0572 $300.3512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,076 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess