EN
  • EN
  • DE

AT97SC3205-X3A15-ABF

Part No AT97SC3205-X3A15-ABF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description CUSTSPEC FF COM SPI TPM 4.4MM TS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Microchip Technology
Package Reel - TR
Core Processor AVR
Number of I/O 4
Program Memory Type EEPROM
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name AT97SC3205
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862230-AT97SC3205-X3A15-ABF
Ultra Librarian 3D Model Ultra Librarian AT97SC3205-X3A15-ABF CAD Model

Description

The AT97SC3205-X3A15-ABF is a cutting-edge security module from Microchip Technology, designed to provide robust hardware-based security solutions for a wide range of applications. This product is part of Microchip's trusted platform module (TPM) family, which is renowned for its ability to secure hardware through integrated cryptographic keys.

Key Features

  • Trusted Platform Module (TPM) 1.2: Compliant with the TPM 1.2 specification, this module ensures secure generation and storage of cryptographic keys, enabling secure boot processes and data protection.
  • Advanced Security: With its built-in cryptographic engine, the AT97SC3205-X3A15-ABF supports multiple encryption standards including RSA, SHA-1, and HMAC, providing a secure environment for operations.
  • Flexible Integration: Designed for seamless integration, this module comes in a surface-mount package, making it suitable for a variety of platforms including desktops, laptops, and embedded systems.
  • Hardware-based Random Number Generator (RNG): The inclusion of a hardware RNG ensures the generation of truly random numbers, a critical component for secure cryptographic operations.

Applications

The AT97SC3205-X3A15-ABF is versatile and can be used across multiple industries where data integrity and security are paramount. It's ideal for applications such as:

  • Data Security
  • Secure Network Communication
  • System Integrity Checks
  • User Authentication
  • Secure Boot and Firmware Updates

Quality and Reliability

Microchip Technology is a leader in providing high-quality, reliable semiconductor products. The AT97SC3205-X3A15-ABF is built to meet the highest standards of performance and durability, ensuring that your systems are secure and operational when it matters most.

Ordering Information

The product is available with the designation AT97SC3205-X3A15-ABF and can be ordered through Microchip Technology's extensive distribution network. For detailed product specifications, pricing, and availability, please contact Microchip Technology directly or visit their official website.

You May Also Be Interested in

Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Microchip Technology
WP2 86M67 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4458 $62.6748
14+ $8.5713 $119.9982
21+ $8.3033 $174.3693
29+ $8.0353 $233.0237
38+ $7.7674 $295.1612
50+ $6.9635 $348.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess