Microchip Technology's AT93C66AYI10YI27 EEPROM
The AT93C66AYI10YI27 is a high-performance, 4K-bit Electrically Erasable Programmable Read-Only Memory (EEPROM) device produced by Microchip Technology. This EEPROM is part of Microchip's extensive range of non-volatile memory products and is designed to provide a reliable storage solution for a wide array of applications. With a memory size of 4K-bits, it is organized as 256 x 16-bit, making it suitable for storing configuration data, calibration data, and various user-specific data where a small, serially accessible memory is required.
This device operates with a power supply voltage ranging from 2.7V to 5.5V, making it versatile for use in systems that require low power consumption. It's capable of enduring a million write cycles with a data retention period of over 100 years, ensuring the reliability and longevity of the stored data. The AT93C66AYI10YI27 supports the industry-standard 3-wire serial communication protocol, which allows for easy integration into existing designs.
The AT93C66AYI10YI27 is available in an industrial-grade temperature range from -40°C to +85°C, making it robust enough to operate in harsh environments. Its 8-lead TSSOP (Thin Shrink Small Outline Package) packaging is optimized for space-constrained applications and ensures a compact footprint on the printed circuit board.
Key features of the AT93C66AYI10YI27 include:
- 4K-bit memory organized as 256 x 16-bit
- Operating voltage range of 2.7V to 5.5V
- Industrial temperature range of -40°C to +85°C
- Self-timed write cycle with auto-clear
- Write-protect feature for data security
- More than 1 million write cycles per byte
- Over 100 years of data retention
- 8-lead TSSOP packaging for compact design integration
With its robust design, compatibility with serial communication, and a comprehensive set of features, the Microchip AT93C66AYI10YI27 EEPROM is an excellent choice for designers looking to incorporate a small, reliable, and easy-to-use non-volatile memory into their systems. Whether it's for calibration data in industrial sensors, configuration settings in consumer electronics, or any other application that requires a dependable EEPROM, the AT93C66AYI10YI27 delivers performance and durability that engineers can trust.