EN
  • EN
  • DE

AT91SAM9261B-CU-999

Part No AT91SAM9261B-CU-999
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU AT91SAM 190MHZ 217LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Microchip Technology
Series AT91SAM
Package Tape & Reel
Product Status Obsolete
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 190MHz
Co-Processors/DSP -
RAM Controllers SDRAM, SRAM
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet -
SATA -
USB USB 2.0 (2)
Voltage - I/O 3.0V, 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features -
Mounting Type Surface Mount
Package / Case 217-LFBGA
Supplier Device Package 217-LFBGA (15x15)
Additional Interfaces EBI/EMI, I²C, MMC/SD/SDIO, SPI, SSC, UART/USART
Base Product Number AT91SAM9261
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1377880-AT91SAM9261B-CU-999
Ultra Librarian 3D Model Ultra Librarian AT91SAM9261B-CU-999 CAD Model

Description

The AT91SAM9261B-CU-999 is a high-performance microcontroller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is based on the ARM926EJ-S processor and is tailored for a wide range of industrial applications, including control systems, user interfaces, and connectivity solutions.

Key Features

  • Processor Core: ARM926EJ-S core capable of running at up to 200 MHz, providing the power and flexibility needed for complex applications.
  • Memory Support: Includes an external bus interface capable of interfacing with a wide range of memory devices, including SDRAM, static memories, and flash memory.
  • Integrated Peripherals: Features a rich set of peripherals, such as USB host and device interfaces, a 10/100 Ethernet MAC, multiple UARTs, SPI, I2C, and more, enabling a high level of integration for system designs.
  • Graphics Interface: Comes with an LCD controller that supports STN and TFT displays, making it an excellent choice for applications with graphical user interfaces.
  • Power Management: Includes power-saving features that reduce power consumption in idle and standby modes, extending the life of battery-operated devices.
  • Package: Available in a BGA package that provides a compact footprint for space-constrained applications.

Applications

The AT91SAM9261B-CU-999 is versatile enough to be used in a variety of applications, including:

  • Industrial control systems
  • Medical devices
  • Point-of-sale terminals
  • Smart energy solutions
  • Building automation
  • Human Machine Interfaces (HMIs)

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the AT91SAM9261B-CU-999 is no exception. It is designed to meet the rigorous demands of the industrial market, ensuring stable and reliable operation in even the most challenging environments.

With its robust feature set, the AT91SAM9261B-CU-999 from Microchip Technology is an excellent choice for developers looking to create sophisticated systems that require high-performance processing, versatile connectivity options, and advanced graphics capabilities.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1104 $69.3312
5+ $21.6478 $108.2390
8+ $20.9164 $167.3312
11+ $19.4537 $213.9907
14+ $18.7224 $262.1136
17+ $17.9911 $305.8487
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,050 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess