EN
  • EN
  • DE

AT91SAM7SE512B-CU

Part No AT91SAM7SE512B-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 512KB 144LFBGA / ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 144-LFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM7®
Core Size 16/32-Bit
Speed 55MHz
Connectivity EBI/EMI, I2C, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 88
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 1.95V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 144-LFBGA
Supplier Device Package 144-LFBGA (10x10)
Base Product Number AT91SAM7SE512
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number AT91SAM7SE512BCU
Standard Package 184
Win Source Part Number 1318969-AT91SAM7SE512B-CU
Ultra Librarian 3D Model Ultra Librarian AT91SAM7SE512B-CU CAD Model

Description

Microchip Technology's AT91SAM7SE512B-CU Microcontroller

The AT91SAM7SE512B-CU is a high-performance microcontroller designed by Microchip Technology, tailored for a wide range of industrial and consumer applications. This device is part of the SAM7SE series, renowned for its robust design, efficient power consumption, and advanced features that cater to the sophisticated requirements of modern embedded systems.

Key Features

  • Core: The AT91SAM7SE512B-CU is equipped with an ARM7TDMI® processor core, which operates at a maximum speed of 55 MHz, delivering the optimal balance between processing power and energy efficiency.
  • Memory: It boasts an impressive 512KB of embedded Flash memory for program storage and 80KB of SRAM, allowing for efficient code execution and data storage.
  • Peripheral Connectivity: This microcontroller offers a rich set of peripherals, including USB 2.0 Full Speed, USARTs, SPI, and TWI (I2C) interfaces, enabling seamless integration with a wide range of external devices.
  • Enhanced Security: With its dedicated security features such as a hardware-based Random Number Generator (RNG) and memory protection unit, the AT91SAM7SE512B-CU ensures the integrity and security of your application.
  • Power Management: The device provides multiple power-saving modes, making it an ideal choice for battery-operated devices that require extended operational periods.

Application Areas

The AT91SAM7SE512B-CU is versatile enough to be used in a multitude of application areas, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Security systems
  • Point-of-sale terminals
  • Smart metering solutions

Package and Quality

Encased in a 100-pin LQFP (Low-profile Quad Flat Package), the AT91SAM7SE512B-CU ensures a compact footprint while providing sufficient I/O capabilities for complex circuit designs. Microchip Technology's commitment to quality means that this microcontroller meets the rigorous industry standards for reliability and performance.

Whether you are developing a sophisticated industrial system or an innovative consumer product, the AT91SAM7SE512B-CU from Microchip Technology offers the features, reliability, and performance needed to bring your ideas to life.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.0025 $90.0050
3+ $36.9251 $110.7753
5+ $35.7712 $178.8560
6+ $34.6173 $207.7038
8+ $33.4634 $267.7072
10+ $30.0017 $300.0170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess