EN
  • EN
  • DE

AT91SAM7S128D-MU

Part No AT91SAM7S128D-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 128KB FLSH 64QFN / ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM7®
Core Size 16/32-Bit
Speed 55MHz
Connectivity I2C, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 32
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 1.95V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number AT91SAM7S128
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-AT91SAM7S128D-MU-ND,1611-AT91SAM7S128D-MU,1611-AT91SAM7S128D-MUINACTIVE,AT91SAM7S128DMU
Standard Package 260
Win Source Part Number 1316816-AT91SAM7S128D-MU
Ultra Librarian 3D Model Ultra Librarian AT91SAM7S128D-MU CAD Model

Description

The AT91SAM7S128D-MU is a highly-integrated microcontroller from Microchip Technology, designed for applications that require high levels of processing power and minimal power consumption. This device is a part of Microchip's extensive ARM7TDMI® processor-based product line, offering a perfect solution for embedded systems that demand reliable and efficient performance.

Key Features

  • Core: ARM7TDMI® processor running at up to 55 MHz, delivering exceptional computational speed and efficiency.
  • Memory: 128KB of high-speed Flash memory and 32KB of SRAM, ideal for storing critical application code and data.
  • Communication: A variety of communication interfaces including USB 2.0 Full Speed, SPI, TWI (I2C), UARTs, and more, providing flexible connectivity options.
  • Power Efficiency: Advanced power management features that enable the device to operate at lower power levels, making it suitable for battery-powered and power-sensitive applications.
  • I/O Pins: 32 programmable I/O lines that allow for versatile peripheral control and user interface possibilities.
  • Debugging Support: Integrated in-circuit debugging and in-system programming capabilities for simplified development and testing.
  • Package: Available in a compact 64-pin QFN package, minimizing space requirements on printed circuit boards.

Applications

The AT91SAM7S128D-MU is suitable for a wide array of applications, particularly those in the industrial, medical, and consumer electronics sectors. It excels in scenarios requiring embedded control, connectivity, and interface, such as smart sensors, advanced control systems, and portable medical devices.

Support and Resources

Microchip Technology provides comprehensive support for the AT91SAM7S128D-MU, including a full suite of development tools, software libraries, and documentation to assist developers in bringing their products to market swiftly and efficiently. Additionally, Microchip's global support network is available to provide expert assistance and advice throughout the product's lifecycle.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8172 $54.0860
12+ $8.8756 $106.5072
18+ $8.5983 $154.7694
25+ $8.3209 $208.0225
32+ $8.0436 $257.3952
42+ $7.2115 $302.8830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess